☰
16F160
16F160
Active
Description:  DIODE GEN PURP 1.6KV 16A DO4
Manufacturer:  Solid State
Datasheet:   16F160 Datasheet
History Price: $1.66700
In Stock: 29600
16F160 Specification
Specification
Part No
16F160
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
16A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
16F160 Related Parts
16F05
16F05
Solid State
DIODE GEN PURP 50V 16A DO4
16F10
16F10
Solid State
DIODE GEN PURP 100V 16A DO4
16F100
16F100
Solid State
DIODE GEN PURP 1KV 16A DO4
16F120
16F120
Solid State
DIODE AVALANCHE 1.2KV 16A DO4
16F140
16F140
Solid State
DIODE GEN PURP 1.4KV 16A DO4
16F150
16F150
Solid State
DIODE GEN PURP 1.5KV 16A DO4
16F180
16F180
Solid State
DIODE SILICON 16A DO4
16F20
16F20
Solid State
DIODE GEN PURP 200V 16A DO4
16F30
16F30
Solid State
DIODE SILICON 16A DO4
16F40
16F40
Solid State
DIODE GEN PURP 400V 16A DO4
16F50
16F50
Solid State
DIODE GEN PURP 500V 16A DO4
16F60
16F60
Solid State
DIODE GEN PURP 600V 16A DO4
16F160 Compare Parts
  • 16F160 vs 16FR60
  • 16F160 vs 16FR40
  • 16F160 vs 16FR30
  • 16F160 vs 16FR20
  • 16F160 vs 16FR160
  • 16F160 vs 16FR140
  • 16F160 vs 16FR120
  • 16F160 vs 16FR100
  • 16F160 vs 16FR10
  • 16F160 vs 16FR05
  • 16F160 vs 16F80
  • 16F160 vs 16F60
  • 16F160 vs 16F50
  • 16F160 vs 16F40
  • 16F160 vs 16F30
  • 16F160 vs 16F20
  • 16F160 vs 16F180
  • 16F160 vs 16F150
  • 16F160 vs 16F140
  • 16F160 vs 16F120
  • 16F160 vs 16F100
  • 16F160 vs 16F10
  • 16F160 vs 16F05
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described