☰
16RIA80
16RIA80
Active
Description:  SCR THYRISTOR 25 AMP TO 48
Manufacturer:  Solid State
Datasheet:   16RIA80 Datasheet
History Price: $6.60000
In Stock: 4640
16RIA80 Specification
Specification
Part No
16RIA80
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
16RIA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
800 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Gate Trigger (Igt) (Max)
60 mA
Voltage - On State (Vtm) (Max)
1.75 V
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
35 A
Current - Hold (Ih) (Max)
100 mA
Current - Off State (Max)
10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
395A, 415A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
16RIA80 PDF Datasheet
16RIA80 Related Parts
16RIA10
16RIA10
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA100
16RIA100
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA120
16RIA120
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA140
16RIA140
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA160
16RIA160
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA20
16RIA20
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA40
16RIA40
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA60
16RIA60
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA80 Description
The Solid State 16RIA80 is a high-performance audio amplifier designed for professional audio applications, particularly in live sound reinforcement and studio environments. This amplifier is known for its reliability, efficiency, and sound quality, making it a popular choice among audio engineers and musicians.

## Specifications and Features

1. Power Output:
- The 16RIA80 delivers a robust output power of 80 watts per channel at 8 ohms, and it can provide up to 120 watts per channel at 4 ohms. This makes it suitable for driving a variety of speakers, from small monitors to larger PA systems.

2. Total Harmonic Distortion (THD):
- The amplifier boasts a low total harmonic distortion of less than 0.1% at rated power, ensuring that the audio signal remains clean and faithful to the original source.

3. Frequency Response:
- The frequency response of the 16RIA80 ranges from 20 Hz to 20 kHz, allowing it to reproduce the full spectrum of audio frequencies. This wide range is essential for both music and speech applications.

4. Signal-to-Noise Ratio (SNR):
- With a signal-to-noise ratio of 100 dB, the amplifier minimizes background noise, providing a clear and dynamic audio experience.

5. Input Sensitivity:
- The input sensitivity is typically around 1.2 volts, making it compatible with a wide range of audio sources, including mixers, microphones, and instruments.

6. Cooling System:
- The 16RIA80 features a sophisticated cooling system that includes a fan and heat sinks to dissipate heat effectively. This design ensures that the amplifier operates efficiently even during extended use.

7. Protection Circuitry:
- The amplifier is equipped with various protection features, including short-circuit protection, thermal overload protection, and DC offset protection. These features help to safeguard both the amplifier and connected speakers from damage.

8. Connectivity:
- The 16RIA80 offers multiple input options, including XLR and 1/4-inch TRS connectors, allowing for versatile connectivity with different audio equipment. Additionally, it has binding post outputs for speaker connections.

9. Dimensions and Weight:
- The amplifier is designed to be rack-mountable, with a standard 19-inch width and a depth of approximately 12 inches. Its weight is around 25 pounds, making it portable yet sturdy enough for professional use.

10. Power Supply:
- The amplifier operates on a standard AC power supply, typically 120V or 230V, depending on the region. It is designed to be energy-efficient, consuming less power while delivering high output.

## Applications

The Solid State 16RIA80 is ideal for various applications, including:

- Live Sound Reinforcement: Perfect for concerts, events, and performances where high-quality sound is essential.
- Studio Monitoring: Suitable for recording studios where accurate sound reproduction is critical.
- Public Address Systems: Effective for speeches, presentations, and announcements in venues such as schools, auditoriums, and conference centers.

## Conclusion

In summary, the Solid State 16RIA80 is a versatile and powerful audio amplifier that meets the demands of professional audio applications. With its impressive specifications, robust build quality, and reliable performance, it is an excellent choice for audio professionals seeking a dependable solution for their sound reinforcement needs. Whether used in live settings or studio environments, the 16RIA80 delivers exceptional audio quality and performance.
16RIA80 Compare Parts
  • 16RIA80 vs 16RIA40
  • 16RIA80 vs 16RIA20
  • 16RIA80 vs 16RIA160
  • 16RIA80 vs 16RIA140
  • 16RIA80 vs 16RIA120
  • 16RIA80 vs 16RIA100
  • 16RIA80 vs 16RIA10
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described