1N1125RA
1N1125RA
Active
Description:  DIODE GEN PURP REV 300V 12A DO4
Manufacturer:  Solid State
Datasheet:   1N1125RA Datasheet
History Price: $1.95000
In Stock: 44000
1N1125RA Specification
Specification
Part No
1N1125RA
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
300 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 30 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 300 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N1125RA PDF Datasheet
1N1125RA Related Parts
1N1124
1N1124
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124A
1N1124A
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124R
1N1124R
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1124RA
1N1124RA
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1125
1N1125
Solid State
DIODE GEN PURP 300V 12A DO4
1N1125A
1N1125A
Solid State
DIODE GEN PURP 300V 12A DO4
1N1125R
1N1125R
Solid State
DIODE GEN PURP REV 300V 12A DO4
1N1126
1N1126
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126A
1N1126A
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126R
1N1126R
Solid State
DIODE GEN PURP REV 400V 12A DO4
1N1126RA
1N1126RA
Solid State
DIODE GEN PURP REV 400V 12A DO4
1N1127
1N1127
Solid State
DIODE GEN PURP 500V 12A DO4
1N1125RA Description
The Solid State 1N1125RA is a high-performance rectifier diode designed for various applications in power electronics. This diode is particularly known for its reliability, efficiency, and ability to handle high voltage and current levels, making it suitable for use in power supply circuits, industrial equipment, and other electronic devices. Below is a detailed overview of the 1N1125RA, including its specifications and parameters.

## Overview

The 1N1125RA is a silicon rectifier diode that is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supply applications, where it plays a crucial role in rectification processes. The diode is characterized by its ability to withstand high reverse voltage and its low forward voltage drop, which contributes to overall energy efficiency in electronic circuits.

## Specifications

1. Device Type:
- Type: Silicon rectifier diode
- Package: Typically available in DO-41 or similar packages, which provide good thermal performance and ease of mounting.

2. Electrical Characteristics:
- Maximum Reverse Voltage (V_R): The 1N1125RA has a maximum reverse voltage rating of 25V, allowing it to handle significant reverse bias conditions without breakdown.
- Forward Current (I_F): The diode can handle a continuous forward current of up to 1A, making it suitable for various power applications.
- Surge Current Rating (I_FSM): The diode can withstand a surge current of up to 30A for a short duration, which is critical for applications where inrush currents may occur.

3. Forward Voltage Drop (V_F):
- The forward voltage drop is typically around 0.7V at a forward current of 1A. This low forward voltage drop minimizes power losses during operation, enhancing the efficiency of the circuit.

4. Reverse Recovery Time (t_rr):
- The reverse recovery time is an important parameter for switching applications. The 1N1125RA has a reverse recovery time of approximately 100 ns, which allows for efficient operation in high-frequency applications.

5. Thermal Characteristics:
- Maximum Junction Temperature (T_J): The maximum junction temperature is rated at 150°C, allowing for operation in demanding environments.
- Thermal Resistance (RθJA): The thermal resistance from junction to ambient is typically around 50°C/W, which is important for thermal management in high-power applications.

6. Capacitance:
- The diode exhibits a junction capacitance (C_j) that is typically low, which helps in reducing switching losses and improving performance in high-frequency applications.

## Applications

The Solid State 1N1125RA is suitable for a variety of applications, including:
- Power supply circuits for converting AC to DC
- Rectification in battery chargers
- Industrial equipment and machinery
- Motor control circuits
- LED drivers and lighting applications
- General-purpose rectification in consumer electronics

## Conclusion

The Solid State 1N1125RA is a reliable and efficient rectifier diode that offers excellent performance for a wide range of power electronics applications. With its high reverse voltage rating, low forward voltage drop, and robust thermal characteristics, it is an ideal choice for designers looking to optimize their power circuits. Its versatility and reliability make it a valuable component in modern electronic design, ensuring efficient operation in various applications.
1N1125RA Compare Parts
  • 1N1125RA vs 1N1676
  • 1N1125RA vs 1N1675R
  • 1N1125RA vs 1N1675
  • 1N1125RA vs 1N1674R
  • 1N1125RA vs 1N1674
  • 1N1125RA vs 1N1673R
  • 1N1125RA vs 1N1673
  • 1N1125RA vs 1N1672R
  • 1N1125RA vs 1N1672
  • 1N1125RA vs 1N1671R
  • 1N1125RA vs 1N1671
  • 1N1125RA vs 1N1670R
  • 1N1125RA vs 1N1670
  • 1N1125RA vs 1N1666R
  • 1N1125RA vs 1N1666
  • 1N1125RA vs 1N1665R
  • 1N1125RA vs 1N1665
  • 1N1125RA vs 1N1664R
  • 1N1125RA vs 1N1664
  • 1N1125RA vs 1N1663R
  • 1N1125RA vs 1N1663
  • 1N1125RA vs 1N1662R
  • 1N1125RA vs 1N1662
  • 1N1125RA vs 1N1661R
  • 1N1125RA vs 1N1661
  • 1N1125RA vs 1N1660R
  • 1N1125RA vs 1N1660
  • 1N1125RA vs 1N1616RA
  • 1N1125RA vs 1N1616R
  • 1N1125RA vs 1N1616A
  • 1N1125RA vs 1N1616
  • 1N1125RA vs 1N1615RA
  • 1N1125RA vs 1N1615R
  • 1N1125RA vs 1N1615A
  • 1N1125RA vs 1N1615
  • 1N1125RA vs 1N1614RA
  • 1N1125RA vs 1N1614R
  • 1N1125RA vs 1N1614A
  • 1N1125RA vs 1N1614
  • 1N1125RA vs 1N1613RA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!