Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State 1N2973RA
1N2973RA
Active
Diodes - Zener - Single
Description:
DO4 10 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
1N2973RA Datasheet
History Price: $6.50000
In Stock: 27800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N2973RA Specification
Specification
Part No
1N2973RA
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
9.1 V
Tolerance
?0%
Power - Max
10 W
Impedance (Max) (Zzt)
2 Ohms
Current - Reverse Leakage @ Vr
25 μA @ 6.6 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
1N2973RA PDF Datasheet
1N2973RA Datasheet
Click and Download: 1N2973RA Datasheet
1N2973RA Related Parts
1N2813B PBFREE
Central Semiconductor
DIODE ZENER 15V 50W TO3
1N2818B PBFREE
Central Semiconductor
DIODE ZENER 20V 50W TO3
1N2820B PBFREE
Central Semiconductor
DIODE ZENER 24V 50W TO3
1N2838B PBFREE
Central Semiconductor
DIODE ZENER 100V 50W TO3
1N2970
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
Microchip Technology
DIODE ZENER 6.8V 10W DO213AA
1N2970B
Solid State
DIODE ZENER 6.8V 10W DO4
1N2970R
Solid State
DO4 10 WATT ZENER DIODES
1N2970RA
Solid State
DO4 10 WATT ZENER DIODES
1N2970RB
Solid State
DO4 10 WATT ZENER DIODES
1N2970RB
Microchip Technology
DIODE ZENER 6.8V 10W DO213AA
1N2973RA Compare Parts
1N2973RA vs 1N2999RB
1N2973RA vs 1N2999RA
1N2973RA vs 1N2999R
1N2973RA vs 1N2999B
1N2973RA vs 1N2999B
1N2973RA vs 1N2999A
1N2973RA vs 1N2999A
1N2973RA vs 1N2999
1N2973RA vs 1N2998RB
1N2973RA vs 1N2998RA
1N2973RA vs 1N2998R
1N2973RA vs 1N2998B
1N2973RA vs 1N2998B
1N2973RA vs 1N2998A
1N2973RA vs 1N2998A
1N2973RA vs 1N2998
1N2973RA vs 1N2997RB
1N2973RA vs 1N2997RB
1N2973RA vs 1N2997RA
1N2973RA vs 1N2997R
1N2973RA vs 1N2997B
1N2973RA vs 1N2997B
1N2973RA vs 1N2997A
1N2973RA vs 1N2997A
1N2973RA vs 1N2997
1N2973RA vs 1N2996RB
1N2973RA vs 1N2996RA
1N2973RA vs 1N2996R
1N2973RA vs 1N2996B
1N2973RA vs 1N2996B
1N2973RA vs 1N2996A
1N2973RA vs 1N2996A
1N2973RA vs 1N2996
1N2973RA vs 1N2995RB
1N2973RA vs 1N2995RB
1N2973RA vs 1N2995RA
1N2973RA vs 1N2995R
1N2973RA vs 1N2995B
1N2973RA vs 1N2995B
1N2973RA vs 1N2995A
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected