1N2987R
1N2987R
Active
Description:  DO4 10 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N2987R Datasheet
History Price: $6.50000
In Stock: 3600
1N2987R Specification
Specification
Part No
1N2987R
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
-
Tolerance
?0%
Power - Max
10 W
Impedance (Max) (Zzt)
-
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
1N2987R PDF Datasheet
1N2987R Related Parts
1N2813B PBFREE
1N2813B PBFREE
Central Semiconductor
DIODE ZENER 15V 50W TO3
1N2818B PBFREE
1N2818B PBFREE
Central Semiconductor
DIODE ZENER 20V 50W TO3
1N2820B PBFREE
1N2820B PBFREE
Central Semiconductor
DIODE ZENER 24V 50W TO3
1N2838B PBFREE
1N2838B PBFREE
Central Semiconductor
DIODE ZENER 100V 50W TO3
1N2970
1N2970
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
1N2970A
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
1N2970A
Microchip Technology
DIODE ZENER 6.8V 10W DO213AA
1N2970B
1N2970B
Solid State
DIODE ZENER 6.8V 10W DO4
1N2970R
1N2970R
Solid State
DO4 10 WATT ZENER DIODES
1N2970RA
1N2970RA
Solid State
DO4 10 WATT ZENER DIODES
1N2970RB
1N2970RB
Solid State
DO4 10 WATT ZENER DIODES
1N2970RB
1N2970RB
Microchip Technology
DIODE ZENER 6.8V 10W DO213AA
1N2987R Compare Parts
  • 1N2987R vs 1N2999RB
  • 1N2987R vs 1N2999RA
  • 1N2987R vs 1N2999R
  • 1N2987R vs 1N2999B
  • 1N2987R vs 1N2999B
  • 1N2987R vs 1N2999A
  • 1N2987R vs 1N2999A
  • 1N2987R vs 1N2999
  • 1N2987R vs 1N2998RB
  • 1N2987R vs 1N2998RA
  • 1N2987R vs 1N2998R
  • 1N2987R vs 1N2998B
  • 1N2987R vs 1N2998B
  • 1N2987R vs 1N2998A
  • 1N2987R vs 1N2998A
  • 1N2987R vs 1N2998
  • 1N2987R vs 1N2997RB
  • 1N2987R vs 1N2997RB
  • 1N2987R vs 1N2997RA
  • 1N2987R vs 1N2997R
  • 1N2987R vs 1N2997B
  • 1N2987R vs 1N2997B
  • 1N2987R vs 1N2997A
  • 1N2987R vs 1N2997A
  • 1N2987R vs 1N2997
  • 1N2987R vs 1N2996RB
  • 1N2987R vs 1N2996RA
  • 1N2987R vs 1N2996R
  • 1N2987R vs 1N2996B
  • 1N2987R vs 1N2996B
  • 1N2987R vs 1N2996A
  • 1N2987R vs 1N2996A
  • 1N2987R vs 1N2996
  • 1N2987R vs 1N2995RB
  • 1N2987R vs 1N2995RB
  • 1N2987R vs 1N2995RA
  • 1N2987R vs 1N2995R
  • 1N2987R vs 1N2995B
  • 1N2987R vs 1N2995B
  • 1N2987R vs 1N2995A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!