Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State 1N3003RA
1N3003RA
Active
Diodes - Zener - Single
Description:
DO4 10 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
1N3003RA Datasheet
History Price: $6.50000
In Stock: 11440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3003RA Specification
Specification
Part No
1N3003RA
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
82 V
Tolerance
?0%
Power - Max
10 W
Impedance (Max) (Zzt)
25 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 59 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
1N3003RA PDF Datasheet
1N3003RA Datasheet
Click and Download: 1N3003RA Datasheet
1N3003RA Related Parts
1N3000
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000B
Solid State
DO4 10 WATT ZENER DIODES
1N3000B
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000R
Solid State
DO4 10 WATT ZENER DIODES
1N3000RA
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3001
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
Microchip Technology
DIODE ZENER 68V 10W DO213AA
1N3003RA Compare Parts
1N3003RA vs 1N3821A-1/TR
1N3003RA vs 1N3821A-1
1N3003RA vs 1N3821
1N3003RA vs 1N3525A-1
1N3003RA vs 1N3518A/TR
1N3003RA vs 1N3511A/TR
1N3003RA vs 1N3511A-1
1N3003RA vs 1N3346A
1N3003RA vs 1N3346A
1N3003RA vs 1N3346
1N3003RA vs 1N3345RB
1N3003RA vs 1N3345RB
1N3003RA vs 1N3345RA
1N3003RA vs 1N3345R
1N3003RA vs 1N3345B
1N3003RA vs 1N3345B
1N3003RA vs 1N3345A
1N3003RA vs 1N3345A
1N3003RA vs 1N3345
1N3003RA vs 1N3344RB
1N3003RA vs 1N3344RB
1N3003RA vs 1N3344RA
1N3003RA vs 1N3344R
1N3003RA vs 1N3344B
1N3003RA vs 1N3344B
1N3003RA vs 1N3344A
1N3003RA vs 1N3344A
1N3003RA vs 1N3344
1N3003RA vs 1N3343RB
1N3003RA vs 1N3343RB
1N3003RA vs 1N3343RA
1N3003RA vs 1N3343R
1N3003RA vs 1N3343B
1N3003RA vs 1N3343B
1N3003RA vs 1N3343A
1N3003RA vs 1N3343A
1N3003RA vs 1N3343
1N3003RA vs 1N3342RB
1N3003RA vs 1N3342RB
1N3003RA vs 1N3342RA
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.