1N3175R
1N3175R
Active
Description:  DIODE GP REV 1.2KV 240A DO9
Manufacturer:  Solid State
Datasheet:   1N3175R Datasheet
History Price: $21.00000
In Stock: 49600
1N3175R Specification
Specification
Part No
1N3175R
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
240A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 240 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
75 μA @ 1200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-205AB, DO-9, Stud
Supplier Device Package
DO-9
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N3175R PDF Datasheet
1N3175R Related Parts
1N3064
1N3064
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064TR
1N3064TR
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064_T50R
1N3064_T50R
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3070
1N3070
Fairchild Semiconductor
DIODE GEN PURP 200V 500MA DO35
1N3070
1N3070
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070/TR
1N3070/TR
Microchip Technology
DIODE GEN PURP 175V 100MA DO7
1N3070TR
1N3070TR
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070UR
1N3070UR
Microchip Technology
DIODE GP 200V 100MA DO213AA
1N3070_T50R
1N3070_T50R
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3139
1N3139
Solid State
DIODE GEN PURP 350V 100A DO8
1N3139R
1N3139R
Solid State
DIODE GEN PURP REV 50V 100A DO8
1N3140
1N3140
Solid State
DIODE GEN PURP 100V 100A DO8
1N3175R Compare Parts
  • 1N3175R vs 1N3613GP-E3/54
  • 1N3175R vs 1N3613/TR
  • 1N3175R vs 1N3612GPHE3/73
  • 1N3175R vs 1N3612GPHE3/54
  • 1N3175R vs 1N3612GP-E3/73
  • 1N3175R vs 1N3612GP-E3/54
  • 1N3175R vs 1N3612/TR
  • 1N3175R vs 1N3611GPHE3/73
  • 1N3175R vs 1N3611GPHE3/54
  • 1N3175R vs 1N3611GP-M3/73
  • 1N3175R vs 1N3611GP-M3/54
  • 1N3175R vs 1N3611GP-E3/73
  • 1N3175R vs 1N3611GP-E3/54
  • 1N3175R vs 1N3611/TR
  • 1N3175R vs 1N3600UR
  • 1N3175R vs 1N3600/TR
  • 1N3175R vs 1N3600
  • 1N3175R vs 1N3595US/TR
  • 1N3175R vs 1N3595US-1
  • 1N3175R vs 1N3595US
  • 1N3175R vs 1N3595UR-1/TR
  • 1N3175R vs 1N3595UR-1
  • 1N3175R vs 1N3595TR
  • 1N3175R vs 1N3595AUR-1
  • 1N3175R vs 1N3595A-1/TR
  • 1N3175R vs 1N3595A-1
  • 1N3175R vs 1N3595-1/TR
  • 1N3175R vs 1N3295A
  • 1N3175R vs 1N3295
  • 1N3175R vs 1N3294RA
  • 1N3175R vs 1N3294R
  • 1N3175R vs 1N3294A
  • 1N3175R vs 1N3294
  • 1N3175R vs 1N3293RA
  • 1N3175R vs 1N3293R
  • 1N3175R vs 1N3293A
  • 1N3175R vs 1N3293
  • 1N3175R vs 1N3292RA
  • 1N3175R vs 1N3292R
  • 1N3175R vs 1N3292A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.