1N3312R
1N3312R
Active
Description:  DO5 50 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3312R Datasheet
History Price: $8.50000
In Stock: 36400
1N3312R Specification
Specification
Part No
1N3312R
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
13 V
Tolerance
?0%
Power - Max
50 W
Impedance (Max) (Zzt)
1.1 Ohms
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3312R PDF Datasheet
1N3312R Related Parts
1N3000
1N3000
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000B
1N3000B
Solid State
DO4 10 WATT ZENER DIODES
1N3000B
1N3000B
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000R
1N3000R
Solid State
DO4 10 WATT ZENER DIODES
1N3000RA
1N3000RA
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3001
1N3001
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Microchip Technology
DIODE ZENER 68V 10W DO213AA
1N3312R Description
The Solid State 1N3312R is a high-performance, general-purpose rectifier diode designed for various applications in electronic circuits. This diode is particularly known for its reliability, efficiency, and ability to handle high voltage and current levels, making it suitable for a wide range of applications, including power supplies, signal processing, and more. Below is a detailed overview of its specifications, features, and applications.

## Overview

The 1N3312R is a silicon rectifier diode that is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supply circuits, where it plays a crucial role in rectifying the input voltage to provide a stable DC output. The diode%27s robust construction and high-performance characteristics make it a popular choice among engineers and designers.

## Key Specifications

1. Device Type: Silicon Rectifier Diode
2. Maximum Reverse Voltage (VR): 40V, which indicates the maximum voltage the diode can withstand in the reverse direction without breaking down.
3. Maximum Forward Current (IF): 3A, allowing it to handle significant current loads in various applications.
4. Forward Voltage Drop (VF): Typically around 0.7V at 3A, which is a critical parameter for efficiency in power applications.
5. Surge Current Rating (IFSM): 100A, indicating the diode%27s ability to withstand short bursts of high current without damage.
6. Operating Temperature Range: -55°C to +150°C, making it suitable for use in a wide range of environmental conditions.
7. Package Type: DO-41 (also known as DO-204AL), which is a standard axial-lead package that facilitates easy mounting on printed circuit boards (PCBs).
8. Junction Capacitance (CJ): Typically around 30 pF, which is important for high-frequency applications.

## Features

- High Reliability: The 1N3312R is designed for long-term reliability, making it suitable for critical applications where failure is not an option.
- Low Forward Voltage Drop: The relatively low forward voltage drop helps improve the efficiency of power supply circuits, reducing energy loss during operation.
- High Surge Current Capability: The ability to handle high surge currents makes this diode ideal for applications where transient conditions may occur, such as in power supplies and motor drives.
- Wide Operating Temperature Range: The diode can operate effectively in extreme temperatures, making it versatile for various applications, including automotive and industrial environments.
- Standard Package: The DO-41 package is widely used and compatible with many PCB designs, simplifying integration into existing systems.

## Applications

The Solid State 1N3312R diode is used in a variety of applications, including:

- Power Supply Circuits: Commonly used in AC to DC conversion applications, where it rectifies the input voltage to provide a stable DC output.
- Signal Processing: Utilized in circuits that require signal rectification, such as in audio and communication systems.
- Motor Drives: Employed in motor control circuits to manage the rectification of voltage and current.
- Battery Chargers: Used in battery charging circuits to ensure proper voltage and current flow to the battery.
- Overvoltage Protection: Can be used in conjunction with other components to protect sensitive electronics from voltage spikes.

## Conclusion

The Solid State 1N3312R is a versatile and reliable rectifier diode that offers excellent performance in a wide range of applications. Its specifications, including high reverse voltage, forward current capability, and low forward voltage drop, make it an ideal choice for power supply circuits and other electronic applications. With its robust construction and ability to operate in extreme conditions, the 1N3312R is a trusted component for engineers and designers looking to enhance the reliability and efficiency of their electronic systems.
1N3312R Compare Parts
  • 1N3312R vs 1N3821A-1/TR
  • 1N3312R vs 1N3821A-1
  • 1N3312R vs 1N3821
  • 1N3312R vs 1N3525A-1
  • 1N3312R vs 1N3518A/TR
  • 1N3312R vs 1N3511A/TR
  • 1N3312R vs 1N3511A-1
  • 1N3312R vs 1N3346A
  • 1N3312R vs 1N3346A
  • 1N3312R vs 1N3346
  • 1N3312R vs 1N3345RB
  • 1N3312R vs 1N3345RB
  • 1N3312R vs 1N3345RA
  • 1N3312R vs 1N3345R
  • 1N3312R vs 1N3345B
  • 1N3312R vs 1N3345B
  • 1N3312R vs 1N3345A
  • 1N3312R vs 1N3345A
  • 1N3312R vs 1N3345
  • 1N3312R vs 1N3344RB
  • 1N3312R vs 1N3344RB
  • 1N3312R vs 1N3344RA
  • 1N3312R vs 1N3344R
  • 1N3312R vs 1N3344B
  • 1N3312R vs 1N3344B
  • 1N3312R vs 1N3344A
  • 1N3312R vs 1N3344A
  • 1N3312R vs 1N3344
  • 1N3312R vs 1N3343RB
  • 1N3312R vs 1N3343RB
  • 1N3312R vs 1N3343RA
  • 1N3312R vs 1N3343R
  • 1N3312R vs 1N3343B
  • 1N3312R vs 1N3343B
  • 1N3312R vs 1N3343A
  • 1N3312R vs 1N3343A
  • 1N3312R vs 1N3343
  • 1N3312R vs 1N3342RB
  • 1N3312R vs 1N3342RB
  • 1N3312R vs 1N3342RA
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.