☰
1N3880
1N3880
Active
Description:  DO4 6 AMP FAST RECOVERY RECTIFIE
Manufacturer:  Solid State
Datasheet:   1N3880 Datasheet
History Price: $2.95000
In Stock: 9440
1N3880 Specification
Specification
Part No
1N3880
Category
Diodes - RF
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard - Single
Voltage - Peak Reverse (Max)
100V
Current - Max
6 A
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
1N3880 Related Parts
1N3879
1N3879
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3879R
1N3879R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880R
1N3880R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881
1N3881
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881R
1N3881R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882
1N3882
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882R
1N3882R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883
1N3883
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883R
1N3883R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3889A
1N3889A
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3889RA
1N3889RA
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3890A
1N3890A
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3880 Compare Parts
  • 1N3880 vs 1N3913
  • 1N3880 vs 1N3912R
  • 1N3880 vs 1N3912
  • 1N3880 vs 1N3911R
  • 1N3880 vs 1N3911
  • 1N3880 vs 1N3910R
  • 1N3880 vs 1N3910
  • 1N3880 vs 1N3909R
  • 1N3880 vs 1N3909
  • 1N3880 vs 1N3903R
  • 1N3880 vs 1N3903
  • 1N3880 vs 1N3902R
  • 1N3880 vs 1N3902
  • 1N3880 vs 1N3901R
  • 1N3880 vs 1N3901
  • 1N3880 vs 1N3900R
  • 1N3880 vs 1N3900
  • 1N3880 vs 1N3899R
  • 1N3880 vs 1N3899
  • 1N3880 vs 1N3893RA
  • 1N3880 vs 1N3893A
  • 1N3880 vs 1N3892RA
  • 1N3880 vs 1N3892A
  • 1N3880 vs 1N3891RA
  • 1N3880 vs 1N3891A
  • 1N3880 vs 1N3890RA
  • 1N3880 vs 1N3890A
  • 1N3880 vs 1N3889RA
  • 1N3880 vs 1N3889A
  • 1N3880 vs 1N3883R
  • 1N3880 vs 1N3883
  • 1N3880 vs 1N3882R
  • 1N3880 vs 1N3882
  • 1N3880 vs 1N3881R
  • 1N3880 vs 1N3881
  • 1N3880 vs 1N3880R
  • 1N3880 vs 1N3879R
  • 1N3880 vs 1N3879
  • 1N3880 vs 1N355 BK
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give