☰
1N4549
1N4549
Active
Description:  DO5 50 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N4549 Datasheet
History Price: $15.50000
In Stock: 46800
1N4549 Specification
Specification
Part No
1N4549
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.9 V
Tolerance
?0%
Power - Max
50 W
Impedance (Max) (Zzt)
0.16 Ohms
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N4549 PDF Datasheet
1N4549 Related Parts
1N4099UR/TR
1N4099UR/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-1/TR
1N4100-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-TP
1N4100-TP
Micro Commercial Components
DIODE ZENER 7.5V 500MW DO35
1N4100/TR
1N4100/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1
1N4100D-1
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1/TR
1N4100D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100UR
1N4100UR
Microchip Technology
DIODE ZENER 7.5V 500MW DO213AA
1N4100UR-1/TR
1N4100UR-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101-1
1N4101-1
Microchip Technology
ZENER DIODE
1N4101-TP
1N4101-TP
Micro Commercial Components
DIODE ZENER 8.2V 500MW DO35
1N4101/TR
1N4101/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101D-1/TR
1N4101D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4549 Compare Parts
  • 1N4549 vs 1N4099UR
  • 1N4549 vs 1N4099DUR-1/TR
  • 1N4549 vs 1N4099DUR-1
  • 1N4549 vs 1N4099D-1/TR
  • 1N4549 vs 1N4099D-1
  • 1N4549 vs 1N4099D
  • 1N4549 vs 1N4099/TR
  • 1N4549 vs 1N4099-TP
  • 1N4549 vs 1N4099-1
  • 1N4549 vs 1N4095
  • 1N4549 vs 1N4000RA
  • 1N4549 vs 1N4000R
  • 1N4549 vs 1N4000A
  • 1N4549 vs 1N4000
  • 1N4549 vs 1N4993US.TR
  • 1N4549 vs 1N4992US.TR
  • 1N4549 vs 1N4992
  • 1N4549 vs 1N4992
  • 1N4549 vs 1N4991US.TR
  • 1N4549 vs 1N4991
  • 1N4549 vs 1N4990
  • 1N4549 vs 1N4989
  • 1N4549 vs 1N4989
  • 1N4549 vs 1N4988
  • 1N4549 vs 1N4988
  • 1N4549 vs 1N4987
  • 1N4549 vs 1N4987
  • 1N4549 vs 1N4986
  • 1N4549 vs 1N4986
  • 1N4549 vs 1N4985
  • 1N4549 vs 1N4985
  • 1N4549 vs 1N4984
  • 1N4549 vs 1N4984
  • 1N4549 vs 1N4983
  • 1N4549 vs 1N4983
  • 1N4549 vs 1N4982
  • 1N4549 vs 1N4982
  • 1N4549 vs 1N4981
  • 1N4549 vs 1N4981
  • 1N4549 vs 1N4980
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.