☰
25F160
25F160
Active
Description:  DIODE GEN PURP 1.6KV 25A DO4
Manufacturer:  Solid State
Datasheet:   25F160 Datasheet
History Price: $2.00000
In Stock: 22620
25F160 Specification
Specification
Part No
25F160
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
25A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
25F160 Related Parts
25F05
25F05
Solid State
DIODE GEN PURP 50V 25A DO4
25F10
25F10
Solid State
DIODE GEN PURP 100V 25A DO4
25F100
25F100
Solid State
DIODE GEN PURP 1KV 25A DO4
25F120
25F120
Solid State
DIODE GEN PURP 1.2KV 25A DO4
25F140
25F140
Solid State
DIODE GEN PURP 1.4KV 25A DO4
25F20
25F20
Solid State
DIODE GEN PURP 200V 25A DO4
25F40
25F40
Solid State
DIODE GEN PURP 400V 25A DO4
25F60
25F60
Solid State
DIODE GEN PURP 600V 25A DO4
25F80
25F80
Solid State
DIODE GEN PURP 800V 25A DO4
25FR05
25FR05
Solid State
DIODE GEN PURP 50V 25A DO4
25FR10
25FR10
Solid State
DIODE GEN PURP REV 100V 25A DO4
25FR100
25FR100
Solid State
DIODE GEN PURP 1KV 25A DO4
25F160 Compare Parts
  • 25F160 vs 25FR60
  • 25F160 vs 25FR40
  • 25F160 vs 25FR20
  • 25F160 vs 25FR160
  • 25F160 vs 25FR140
  • 25F160 vs 25FR120
  • 25F160 vs 25FR100
  • 25F160 vs 25FR10
  • 25F160 vs 25FR05
  • 25F160 vs 25F80
  • 25F160 vs 25F60
  • 25F160 vs 25F40
  • 25F160 vs 25F20
  • 25F160 vs 25F140
  • 25F160 vs 25F120
  • 25F160 vs 25F100
  • 25F160 vs 25F10
  • 25F160 vs 25F05
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet