☰
2N2222
2N2222
Active
Description:  TRANS NPN 30V 0.8A TO18
Manufacturer:  Solid State
Datasheet:   2N2222 Datasheet
History Price: $0.50000
In Stock: 12800
2N2222 Specification
Specification
Part No
2N2222
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
800 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N2222 PDF Datasheet
2N2222 Related Parts
2N2102
2N2102
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102
2N2102
onsemi
TRANS PNP 65V 1A TO5
2N2102 PBFREE
2N2102 PBFREE
Central Semiconductor
TRANS NPN 65V 1A TO39
2N2102A
2N2102A
Microchip Technology
TRANS PNP 65V 1A TO5
2N2102S
2N2102S
Microchip Technology
NPN TRANSISTOR
2N2106
2N2106
Microchip Technology
SMALL-SIGNAL BJT
2N2107
2N2107
Microchip Technology
SMALL-SIGNAL BJT
2N2108
2N2108
Microchip Technology
SMALL-SIGNAL BJT
2N2218 PBFREE
2N2218 PBFREE
Central Semiconductor
TRANS NPN 30V 0.8A TO39
2N2218A PBFREE
2N2218A PBFREE
Central Semiconductor
TRANS NPN 40V 0.8A TO-39
2N2218AJTX
2N2218AJTX
National Semiconductor
NPN SILICON SWITCHING TRANS, 30V
2N2218AL
2N2218AL
Microchip Technology
TRANS NPN 50V 0.8A TO5
2N2222 Description
Introduction to STMicroelectronics 2N2222

The 2N2222 is a widely used NPN bipolar junction transistor (BJT) manufactured by STMicroelectronics. It is known for its versatility and reliability in various electronic applications. The 2N2222 is particularly favored in low-power switching and amplification applications due to its favorable electrical characteristics and ease of use.

Key Specifications

- Type: NPN
- Maximum Collector-Emitter Voltage (Vce): 40 V
- Maximum Collector-Base Voltage (Vcb): 75 V
- Maximum Emitter-Base Voltage (Veb): 6 V
- Continuous Collector Current (Ic): 800 mA
- Maximum Power Dissipation (Pd): 500 mW
- DC Current Gain (hFE): 100 to 300 (at Ic = 10 mA)
- Transition Frequency (fT): 250 MHz (typical)
- Package Type: TO-92, SOT-23, and others

Electrical Characteristics

The 2N2222 transistor exhibits several important electrical characteristics that make it suitable for a variety of applications:

- Collector Current (Ic): The transistor can handle a continuous collector current of up to 800 mA, making it suitable for driving small loads.
- Voltage Ratings: With a maximum collector-emitter voltage of 40 V, it can be used in circuits that require moderate voltage levels.
- Gain: The DC current gain (hFE) ranges from 100 to 300, which allows for effective amplification of signals.

Thermal Characteristics

Thermal performance is crucial for the reliability of transistors. The 2N2222 has a maximum power dissipation of 500 mW, which means it can operate effectively without overheating in typical applications. The thermal resistance from junction to ambient is typically around 200 °C/W, allowing for adequate heat dissipation when properly mounted.

Applications

The 2N2222 is used in a wide range of applications, including:

- Switching Circuits: It is commonly used in low-power switching applications, such as turning on and off relays or driving small motors.
- Amplification: The transistor is suitable for audio and RF amplification due to its high gain and frequency response.
- Signal Processing: It can be used in various signal processing circuits, including oscillators and modulators.

Advantages

- Versatility: The 2N2222 can be used in both analog and digital circuits, making it a go-to choice for many engineers.
- Availability: It is widely available and cost-effective, making it accessible for hobbyists and professionals alike.
- Robustness: The transistor is known for its durability and can withstand a range of operating conditions.

Conclusion

The STMicroelectronics 2N2222 is a reliable and versatile NPN transistor that has stood the test of time in the electronics industry. With its favorable specifications and wide range of applications, it remains a popular choice for both amateur and professional electronic projects. Whether used for switching, amplification, or signal processing, the 2N2222 continues to be an essential component in many electronic designs.
2N2222 Compare Parts
  • 2N2222 vs 2N2993
  • 2N2222 vs 2N2992
  • 2N2222 vs 2N2991
  • 2N2222 vs 2N2990
  • 2N2222 vs 2N2988
  • 2N2222 vs 2N2986
  • 2N2222 vs 2N2985
  • 2N2222 vs 2N2984
  • 2N2222 vs 2N2983
  • 2N2222 vs 2N2946AUB/TR
  • 2N2222 vs 2N2946AUB
  • 2N2222 vs 2N2945AUB/TR
  • 2N2222 vs 2N2945AUB
  • 2N2222 vs 2N2944AUB
  • 2N2222 vs 2N2925
  • 2N2222 vs 2N2918A
  • 2N2222 vs 2N2907AUBP/TR
  • 2N2222 vs 2N2907AUBP
  • 2N2222 vs 2N2907AUB/TR
  • 2N2222 vs 2N2907AUB
  • 2N2222 vs 2N2907AUA/TR
  • 2N2222 vs 2N2907AUA
  • 2N2222 vs 2N2907AP
  • 2N2222 vs 2N2907AL
  • 2N2222 vs 2N2907AE4
  • 2N2222 vs 2N2907AE3
  • 2N2222 vs 2N2907A W/GOLD
  • 2N2222 vs 2N2907A PBFREE
  • 2N2222 vs 2N2907A
  • 2N2222 vs 2N2907A
  • 2N2222 vs 2N2907A
  • 2N2222 vs 2N2907
  • 2N2222 vs 2N2907
  • 2N2222 vs 2N2907
  • 2N2222 vs 2N2907
  • 2N2222 vs 2N2907
  • 2N2222 vs 2N2906AUB/TR
  • 2N2222 vs 2N2906AUB
  • 2N2222 vs 2N2906AUA/TR
  • 2N2222 vs 2N2906AL
  • 2N2222 FAQ
    Q1: What is the Solid State 2N2222?
    A1: The 2N2222 is a popular NPN bipolar junction transistor (BJT) used for general-purpose switching and amplification applications.

    Q2: What is the maximum collector current rating of the 2N2222?
    A2: The 2N2222 can handle a maximum collector current of 800mA, making it suitable for many low-to-moderate power applications.

    Q3: What is the voltage rating of the 2N2222?
    A3: The 2N2222 has a maximum collector-emitter voltage (Vce) of 40V, which limits the voltage that can be applied between the collector and emitter terminals.

    Q4: What is the purpose of the 2N2222 transistor?
    A4: The 2N2222 is commonly used for switching applications, amplification in audio circuits, and as a signal amplifier in low-power electronic devices.

    Q5: What is the gain of the 2N2222 transistor?
    A5: The 2N2222 typically has a current gain (hFE) of 100 to 300, depending on the operating conditions.

    Q6: Is the 2N2222 suitable for use in audio amplification?
    A6: Yes, the 2N2222 is often used in audio circuits for signal amplification due to its moderate gain and reliable performance.

    Q7: What type of package is the 2N2222 available in?
    A7: The 2N2222 is typically available in a TO-92 package, which is a small, plastic encapsulation ideal for through-hole mounting.

    Q8: Can the 2N2222 be used in digital circuits?
    A8: Yes, the 2N2222 can be used in digital circuits for switching logic signals, controlling relays, or driving other components like LEDs.

    Q9: What is the maximum power dissipation of the 2N2222?
    A9: The maximum power dissipation of the 2N2222 is typically around 500mW, depending on the ambient temperature and the specific part's conditions.

    Q10: How is the 2N2222 biased for use in amplifiers?
    A10: The 2N2222 is typically biased using a resistor network to set the base current, which controls the operating point for linear amplification.

    Q11: What is the difference between the 2N2222 and 2N2907?
    A11: The 2N2222 is an NPN transistor, while the 2N2907 is a PNP transistor. They have opposite polarity and are used in complementary circuits.

    Q12: What is the thermal characteristic of the 2N2222?
    A12: The 2N2222 has a junction temperature range of -55°C to 150°C, making it suitable for a wide range of operating environments.

    Q13: Is the 2N2222 suitable for low-noise applications?
    A13: While the 2N2222 can be used for low-noise applications, it is not the best choice for high-precision, low-noise amplification circuits. For those applications, other transistors specifically designed for low noise might be preferred.

    Q14: How do you use the 2N2222 in a switching circuit?
    A14: In a switching circuit, the 2N2222 is typically used by applying a small base current to switch on a larger current through the collector and emitter, acting as an electronic switch.

    Q15: Can the 2N2222 be used to drive motors or solenoids?
    A15: Yes, the 2N2222 can drive small motors or solenoids in low-power applications, as long as the current requirements do not exceed the maximum rating of the transistor.

    Q16: What is the typical base-emitter voltage (Vbe) of the 2N2222?
    A16: The typical base-emitter voltage (Vbe) of the 2N2222 is around 0.7V when the transistor is in active mode.

    Q17: What are the key applications of the 2N2222 transistor?
    A17: The 2N2222 is used in switching applications, signal amplification, low-power audio circuits, logic gates, and relay drivers.

    Q18: What is the current gain (hFE) of the 2N2222 at low and high currents?
    A18: The current gain of the 2N2222 is typically between 100 and 300, but it can vary depending on the current level, with lower gains at higher currents.

    Q19: Can the 2N2222 be used for pulse width modulation (PWM) applications?
    A19: Yes, the 2N2222 is suitable for PWM applications, such as motor control or dimming LEDs, as it can efficiently switch on and off at high frequencies.

    Q20: How does the 2N2222 compare to other general-purpose transistors like the 2N3904?
    A20: The 2N2222 has a higher current rating (800mA) compared to the 2N3904 (200mA), making the 2N2222 a better choice for higher-power applications. However, both transistors are commonly used in general-purpose switching and amplification circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.