☰
2N2647
2N2647
Active
Description:  TO 18 UNIJUNCTION TRANSISTOR
Manufacturer:  Solid State
Datasheet:   2N2647 Datasheet
History Price: $1.40000
In Stock: 19320
2N2647 Specification
Specification
Part No
2N2647
Category
Transistors - Programmable Unijunction
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
35V
Power Dissipation (Max)
300 mW
Voltage - Output
7V
Voltage - Offset (Vt)
-
Current - Gate to Anode Leakage (Igao)
-
Current - Valley (Iv)
18 mA
Current - Peak
2 μA
Package / Case
TO-206AA, TO-18-3 Metal Can
2N2647 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much