☰
2N3771
2N3771
Obsolete
Description:  TRANS NPN 40V 30A TO3
Manufacturer:  STMicroelectronics
Datasheet:   2N3771 Datasheet
History Price: Obsolete
In Stock: 38520
2N3771 Specification
Specification
Part No
2N3771
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
30 A
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
4V @ 6A, 30A
Current - Collector Cutoff (Max)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 15A, 4V
Power - Max
150 W
Frequency - Transition
200kHz
Operating Temperature
-
Mounting Type
Chassis Mount
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
2N3771 PDF Datasheet
2N3771 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3771 Compare Parts
  • 2N3771 vs 2N3962
  • 2N3771 vs 2N3960UB/TR
  • 2N3771 vs 2N3960UB
  • 2N3771 vs 2N3960
  • 2N3771 vs 2N3955
  • 2N3771 vs 2N3947 PBFREE
  • 2N3771 vs 2N3906_J61Z
  • 2N3771 vs 2N3906_J25Z
  • 2N3771 vs 2N3906_J18Z
  • 2N3771 vs 2N3906_J05Z
  • 2N3771 vs 2N3906_D81Z
  • 2N3771 vs 2N3906_D27ZS00Z
  • 2N3771 vs 2N3906_D11Z
  • 2N3771 vs 2N3906ZL1G
  • 2N3771 vs 2N3906ZL1
  • 2N3771 vs 2N3906TFR
  • 2N3771 vs 2N3906TF
  • 2N3771 vs 2N3906TAR
  • 2N3771 vs 2N3906TAR
  • 2N3771 vs 2N3906TA
  • 2N3771 vs 2N3906TA
  • 2N3771 vs 2N3906RLRPG
  • 2N3771 vs 2N3906RLRMG
  • 2N3771 vs 2N3906RLRAG
  • 2N3771 vs 2N3906RLRA
  • 2N3771 vs 2N3906RL1G
  • 2N3771 vs 2N3906RL1
  • 2N3771 vs 2N3906G
  • 2N3771 vs 2N3906BU
  • 2N3771 vs 2N3906BU
  • 2N3771 vs 2N3906-G
  • 2N3771 vs 2N3906-AP
  • 2N3771 vs 2N3906,116
  • 2N3771 vs 2N3906
  • 2N3771 vs 2N3906
  • 2N3771 vs 2N3906
  • 2N3771 vs 2N3906
  • 2N3771 vs 2N3905_D29Z
  • 2N3771 vs 2N3905TFR
  • 2N3771 vs 2N3905TFR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund