☰
2N4045
2N4045
Active
Description:  BI-POLAR SILICON TRANSISTOR TO-
Manufacturer:  Solid State
Datasheet:   2N4045 Datasheet
History Price: $10.66700
In Stock: 35260
2N4045 Specification
Specification
Part No
2N4045
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-78-6 Metal Can
Supplier Device Package
TO-78-6
2N4045 Related Parts
2N4015
2N4015
Central Semiconductor
TRANS 2PNP 300MA 60V TO78-6
2N4016
2N4016
Central Semiconductor
TRANS 2PNP 300MA 60V TO78-6
2N4044
2N4044
Solid State
BI-POLAR SILICON TRANSISTOR TO-
2N4401RA
2N4401RA
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4401RP
2N4401RP
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403RP
2N4403RP
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403TA
2N4403TA
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
2N4854
2N4854
Microchip Technology
NPN/PNP SILICON COMP SMALL SIGNA
2N4854
2N4854
Central Semiconductor
TRANSISTOR DUAL TO78
2N4854U
2N4854U
Microchip Technology
NPN/PNP TRANSISTOR
2N4854U/TR
2N4854U/TR
Microchip Technology
TRANSISTOR DUAL SMALL-SIGNAL BJT
2N4937
2N4937
Central Semiconductor
TRANSISTOR DUAL TO78
2N4045 Compare Parts
  • 2N4045 vs 2N4938
  • 2N4045 vs 2N4937
  • 2N4045 vs 2N4854U/TR
  • 2N4045 vs 2N4854U
  • 2N4045 vs 2N4854
  • 2N4045 vs 2N4854
  • 2N4045 vs 2N4403TA
  • 2N4045 vs 2N4403RP
  • 2N4045 vs 2N4401RP
  • 2N4045 vs 2N4401RA
  • 2N4045 vs 2N4044
  • 2N4045 vs 2N4016
  • 2N4045 vs 2N4015
  • 2N4045 vs 2N4854UTX
  • 2N4045 vs 2N4854U
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give