☰
2N4871
2N4871
Active
Description:  TO 92 UNIJUNCTION TRANSISTOR
Manufacturer:  Solid State
Datasheet:   2N4871 Datasheet
History Price: $1.00000
In Stock: 1220
2N4871 Specification
Specification
Part No
2N4871
Category
Transistors - Programmable Unijunction
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
35V
Power Dissipation (Max)
300 mW
Voltage - Output
8V
Voltage - Offset (Vt)
-
Current - Gate to Anode Leakage (Igao)
-
Current - Valley (Iv)
7 mA
Current - Peak
5 μA
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
2N4871 PDF Datasheet
2N4871 Related Parts
2N4870
2N4870
Solid State
TO 92 UNIJUNCTION TRANSISTOR
2N4948
2N4948
Central Semiconductor
THROUGH-HOLE UJT
2N4949
2N4949
Central Semiconductor
THROUGH-HOLE UJT
2N4851
2N4851
Central Semiconductor
THROUGH-HOLE UJT
2N4852
2N4852
Central Semiconductor
THROUGH-HOLE UJT
2N4853
2N4853
Central Semiconductor
THROUGH-HOLE UJT
2N4988
2N4988
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4989
2N4989
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4871 Compare Parts
  • 2N4871 vs 2N4948
  • 2N4871 vs 2N4870
  • 2N4871 vs 2N4989
  • 2N4871 vs 2N4988
  • 2N4871 vs 2N4853
  • 2N4871 vs 2N4852
  • 2N4871 vs 2N4851
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right