☰
2N5193
2N5193
Active
Description:  TRANS PNP TO126
Manufacturer:  Solid State
Datasheet:   2N5193 Datasheet
History Price: $0.50000
In Stock: 6800
2N5193 Specification
Specification
Part No
2N5193
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
2N5193 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5193 Description
The 2N5193 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of applications, including audio amplification, switching, and general-purpose signal processing. This transistor is known for its reliability, high gain, and ability to operate at relatively high frequencies, making it a popular choice among engineers and designers in the electronics industry.

## Key Features and Specifications:

1. Transistor Type:
- The 2N5193 is an NPN transistor, which means it has three layers of semiconductor material: an N-type layer (the collector), a P-type layer (the base), and another N-type layer (the emitter). This configuration allows it to amplify current and switch electronic signals effectively.

2. Maximum Ratings:
- The 2N5193 has specific maximum ratings that define its operational limits:
- Collector-Emitter Voltage (Vce): Typically rated at 60V, allowing it to handle significant voltage levels without breakdown.
- Collector-Base Voltage (Vcb): Rated at 60V, providing additional voltage handling capability.
- Emitter-Base Voltage (Veb): Rated at 5V, which is the maximum voltage that can be applied between the emitter and base terminals.
- Collector Current (Ic): Maximum continuous collector current is typically rated at 5A, making it suitable for high-current applications.

3. DC Current Gain (hFE):
- The 2N5193 exhibits a high DC current gain (hFE), typically ranging from 20 to 100 at a collector current of 1A. This high gain allows for effective amplification of input signals, making it suitable for audio and RF applications.

4. Frequency Response:
- The transistor has a transition frequency (fT) of approximately 100 MHz, which indicates its ability to operate effectively at high frequencies. This characteristic is essential for applications such as RF amplification and high-speed switching.

5. Power Dissipation:
- The maximum power dissipation for the 2N5193 is typically around 30W when mounted on an appropriate heat sink. This capability allows it to handle significant power levels without overheating, which is crucial for reliable operation in demanding applications.

6. Thermal Characteristics:
- The transistor has a thermal resistance from junction to case (RθJC) of approximately 3°C/W, which helps in managing heat during operation. The ability to dissipate heat effectively is vital for maintaining performance and longevity.

7. Package Type:
- The 2N5193 is commonly available in a TO-220 package, which is a standard package type for power transistors. The TO-220 package provides good thermal performance and is easy to mount on heat sinks, facilitating effective heat dissipation.

8. Applications:
- The 2N5193 is suitable for a wide range of applications, including:
- Audio power amplifiers
- Switching power supplies
- Motor control circuits
- RF amplifiers
- General-purpose switching applications
- Signal processing in communication systems

9. Electrical Characteristics:
- Base-Emitter Cutoff Current (Ieb): Typically around 1 mA, indicating low leakage current when the transistor is in the off state.
- Saturation Voltage (Vce(sat)): Typically around 1V at a collector current of 5A, which is important for switching applications to ensure minimal voltage drop across the transistor when it is fully on.

10. Environmental Considerations:
- The 2N5193 is designed to operate over a wide temperature range, typically from -55°C to +150°C. This wide operating temperature range makes it suitable for use in various environments, including industrial and automotive applications.

## Conclusion:

The 2N5193 is a versatile and reliable NPN transistor that offers excellent performance for a variety of applications. With its high voltage and current ratings, significant DC current gain, and ability to operate at high frequencies, it is well-suited for audio amplification, switching, and general-purpose signal processing. Its robust thermal characteristics and wide operating temperature range further enhance its appeal for engineers and designers looking for a dependable component in their electronic designs. Whether used in consumer electronics, industrial equipment, or automotive systems, the 2N5193 remains a popular choice in the semiconductor market.
2N5193 Compare Parts
  • 2N5193 vs 2N5962_D26Z
  • 2N5193 vs 2N5962
  • 2N5193 vs 2N5961_D27Z
  • 2N5193 vs 2N5961
  • 2N5193 vs 2N5955
  • 2N5193 vs 2N5886G
  • 2N5193 vs 2N5886
  • 2N5193 vs 2N5886
  • 2N5193 vs 2N5886
  • 2N5193 vs 2N5885G
  • 2N5193 vs 2N5885 PBFREE
  • 2N5193 vs 2N5885
  • 2N5193 vs 2N5885
  • 2N5193 vs 2N5884G
  • 2N5193 vs 2N5884 PBFREE
  • 2N5193 vs 2N5884
  • 2N5193 vs 2N5884
  • 2N5193 vs 2N5884
  • 2N5193 vs 2N5884
  • 2N5193 vs 2N5883G
  • 2N5193 vs 2N5883
  • 2N5193 vs 2N5883
  • 2N5193 vs 2N5882
  • 2N5193 vs 2N5882
  • 2N5193 vs 2N5881
  • 2N5193 vs 2N5880
  • 2N5193 vs 2N5879
  • 2N5193 vs 2N5879
  • 2N5193 vs 2N5878 PBFREE
  • 2N5193 vs 2N5878
  • 2N5193 vs 2N5877
  • 2N5193 vs 2N5876
  • 2N5193 vs 2N5875
  • 2N5193 vs 2N5874
  • 2N5193 vs 2N5873
  • 2N5193 vs 2N5872
  • 2N5193 vs 2N5871
  • 2N5193 vs 2N5871
  • 2N5193 vs 2N5868
  • 2N5193 vs 2N5867
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.