☰
2N5679
2N5679
Active
Description:  TRANS PNP TO39
Manufacturer:  Solid State
Datasheet:   2N5679 Datasheet
History Price: $0.50000
In Stock: 44920
2N5679 Specification
Specification
Part No
2N5679
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N5679 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5679 Compare Parts
  • 2N5679 vs 2N5962_D26Z
  • 2N5679 vs 2N5962
  • 2N5679 vs 2N5961_D27Z
  • 2N5679 vs 2N5961
  • 2N5679 vs 2N5955
  • 2N5679 vs 2N5886G
  • 2N5679 vs 2N5886
  • 2N5679 vs 2N5886
  • 2N5679 vs 2N5886
  • 2N5679 vs 2N5885G
  • 2N5679 vs 2N5885 PBFREE
  • 2N5679 vs 2N5885
  • 2N5679 vs 2N5885
  • 2N5679 vs 2N5884G
  • 2N5679 vs 2N5884 PBFREE
  • 2N5679 vs 2N5884
  • 2N5679 vs 2N5884
  • 2N5679 vs 2N5884
  • 2N5679 vs 2N5884
  • 2N5679 vs 2N5883G
  • 2N5679 vs 2N5883
  • 2N5679 vs 2N5883
  • 2N5679 vs 2N5882
  • 2N5679 vs 2N5882
  • 2N5679 vs 2N5881
  • 2N5679 vs 2N5880
  • 2N5679 vs 2N5879
  • 2N5679 vs 2N5879
  • 2N5679 vs 2N5878 PBFREE
  • 2N5679 vs 2N5878
  • 2N5679 vs 2N5877
  • 2N5679 vs 2N5876
  • 2N5679 vs 2N5875
  • 2N5679 vs 2N5874
  • 2N5679 vs 2N5873
  • 2N5679 vs 2N5872
  • 2N5679 vs 2N5871
  • 2N5679 vs 2N5871
  • 2N5679 vs 2N5868
  • 2N5679 vs 2N5867
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.