☰
2N5682
2N5682
Active
Description:  TRANS NPN 120V TO39
Manufacturer:  Solid State
Datasheet:   2N5682 Datasheet
History Price: $0.75000
In Stock: 14760
2N5682 Specification
Specification
Part No
2N5682
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
120 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N5682 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5682 Description
The 2N5682 is a high-power NPN transistor designed for use in various applications, including audio amplifiers, power switching, and other high-current applications. It is known for its robustness and ability to handle significant power levels, making it a popular choice among engineers and hobbyists alike.

## Key Specifications:

1. Type: NPN Bipolar Junction Transistor (BJT)
2. Package Type: TO-3 metal can package
3. Maximum Collector-Emitter Voltage (Vce): 80V
4. Maximum Collector-Base Voltage (Vcb): 80V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Maximum Collector Current (Ic): 15A
7. Maximum Power Dissipation (Pd): 65W (at a case temperature of 25°C)
8. DC Current Gain (hFE): Typically ranges from 20 to 100 at a collector current of 4A.
9. Transition Frequency (fT): Approximately 2.5 MHz at a collector current of 4A.
10. Thermal Resistance, Junction to Case (RθJC): 1.9°C/W
11. Operating Junction Temperature (Tj): -65°C to +200°C

## Features:

- High Power Handling: The 2N5682 can handle high currents and voltages, making it suitable for power amplifier applications.
- Robust Construction: The TO-3 package provides excellent thermal performance and mechanical stability.
- Wide Frequency Response: With a transition frequency of 2.5 MHz, it can be used in applications requiring moderate frequency response.
- High Gain: The transistor%27s gain characteristics make it suitable for amplification purposes.

## Applications:

- Audio Amplifiers: The 2N5682 is often used in audio power amplifiers due to its ability to handle high power levels and provide good linearity.
- Switching Applications: It can be used in various switching applications, including relay drivers and motor control circuits.
- Linear Amplifiers: The transistor is suitable for use in linear amplifier circuits where high power and low distortion are required.
- Power Supply Circuits: It can be utilized in power supply designs, particularly in the output stages of linear regulators.

## Thermal Considerations:

When using the 2N5682, it is crucial to manage heat dissipation effectively. The maximum power dissipation rating of 65W indicates that proper heat sinking is necessary to maintain the junction temperature within safe limits. The thermal resistance from junction to case (RθJC) is relatively low, allowing for efficient heat transfer to a heatsink.

## Conclusion:

The 2N5682 is a versatile and powerful NPN transistor suitable for a wide range of applications. Its high current and voltage ratings, combined with its robust construction and good thermal performance, make it an excellent choice for engineers looking to design reliable and efficient electronic circuits. Whether in audio amplification, switching applications, or power supply designs, the 2N5682 remains a reliable component in the electronics industry.
2N5682 Compare Parts
  • 2N5682 vs 2N5962_D26Z
  • 2N5682 vs 2N5962
  • 2N5682 vs 2N5961_D27Z
  • 2N5682 vs 2N5961
  • 2N5682 vs 2N5955
  • 2N5682 vs 2N5886G
  • 2N5682 vs 2N5886
  • 2N5682 vs 2N5886
  • 2N5682 vs 2N5886
  • 2N5682 vs 2N5885G
  • 2N5682 vs 2N5885 PBFREE
  • 2N5682 vs 2N5885
  • 2N5682 vs 2N5885
  • 2N5682 vs 2N5884G
  • 2N5682 vs 2N5884 PBFREE
  • 2N5682 vs 2N5884
  • 2N5682 vs 2N5884
  • 2N5682 vs 2N5884
  • 2N5682 vs 2N5884
  • 2N5682 vs 2N5883G
  • 2N5682 vs 2N5883
  • 2N5682 vs 2N5883
  • 2N5682 vs 2N5882
  • 2N5682 vs 2N5882
  • 2N5682 vs 2N5881
  • 2N5682 vs 2N5880
  • 2N5682 vs 2N5879
  • 2N5682 vs 2N5879
  • 2N5682 vs 2N5878 PBFREE
  • 2N5682 vs 2N5878
  • 2N5682 vs 2N5877
  • 2N5682 vs 2N5876
  • 2N5682 vs 2N5875
  • 2N5682 vs 2N5874
  • 2N5682 vs 2N5873
  • 2N5682 vs 2N5872
  • 2N5682 vs 2N5871
  • 2N5682 vs 2N5871
  • 2N5682 vs 2N5868
  • 2N5682 vs 2N5867
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.