☰
2N6165
2N6165
Active
Description:  ISOLATED STUD TO48 30 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   2N6165 Datasheet
History Price: $20.66700
In Stock: 5760
2N6165 Specification
Specification
Part No
2N6165
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
600 V
Current - On State (It (RMS)) (Max)
30 A
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N6165 Related Parts
2N6070A
2N6070A
onsemi
TRIAC, 100V, 2A RMS
2N6071A
2N6071A
onsemi
THYRISTOR TRIAC 4A 200V TO225AA
2N6071A PBFREE
2N6071A PBFREE
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071A TIN/LEAD
2N6071A TIN/LEAD
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071AG
2N6071AG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071ATG
2N6071ATG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071ATG
2N6071ATG
onsemi
4 QUADRANT LOGIC LEVEL TRIAC, 20
2N6071B PBFREE
2N6071B PBFREE
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071B TIN/LEAD
2N6071B TIN/LEAD
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071BG
2N6071BG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071BT
2N6071BT
onsemi
TRIAC SENS GATE 200V 4A TO225AA
2N6071BTG
2N6071BTG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6165 Description
The Solid State 2N6165 is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including switching and amplification in electronic circuits. This transistor is particularly valued for its robustness, reliability, and versatility, making it suitable for both consumer and industrial applications.

## Key Specifications

1. Type: NPN Bipolar Junction Transistor (BJT)
2. Package: TO-220
3. Maximum Collector-Emitter Voltage (V_CEO): 60V
- This parameter indicates the maximum voltage that can be applied between the collector and emitter terminals without causing breakdown.

4. Maximum Collector-Base Voltage (V_CBO): 75V
- The maximum voltage that can be applied between the collector and base terminals, ensuring safe operation in high-voltage applications.

5. Maximum Emitter-Base Voltage (V_EBO): 5V
- This specifies the maximum voltage that can be applied between the emitter and base terminals.

6. Continuous Collector Current (I_C): 10A
- The maximum continuous current that the transistor can handle, making it suitable for high-current applications.

7. Pulsed Collector Current (I_C, pulsed): 20A
- This is the maximum current the device can handle in short pulses, allowing for transient conditions in applications.

8. DC Current Gain (h_FE): 20 to 100 (at I_C = 4A)
- This parameter indicates the current gain of the transistor, which is crucial for amplification applications.

9. Power Dissipation (P_D): 65W
- The maximum power that the transistor can dissipate without overheating, which is important for thermal management in high-power applications.

10. Thermal Resistance, Junction-to-Case (RθJC): 1.9°C/W
- This parameter indicates how effectively heat is dissipated from the junction to the case, which is critical for maintaining safe operating temperatures.

11. Operating Temperature Range: -55°C to +150°C
- The temperature range within which the transistor can operate reliably, making it suitable for various environmental conditions.

## Features

- High Voltage Capability: The 2N6165 is designed to handle high voltages, making it suitable for applications in power supplies and motor control circuits.
- Low Saturation Voltage: The transistor features a low saturation voltage, which enhances efficiency in switching applications.
- Robust Construction: The TO-220 package provides excellent thermal performance and mechanical stability, allowing for easy mounting and heat dissipation.
- Versatile Applications: The 2N6165 can be used in a wide range of applications, from consumer electronics to industrial equipment.

## Applications

The 2N6165 is widely used in various applications, including:

- Power Amplifiers: Suitable for audio and RF power amplification, where high current and voltage handling are required.
- Switching Regulators: Ideal for use in switching power supplies, where efficient switching is critical for performance.
- Motor Control: Used in driving DC motors and other inductive loads, providing reliable control in industrial and consumer applications.
- Relay Drivers: Effective in driving relays and solenoids, allowing for control of higher power devices with low-power control signals.

## Conclusion

In summary, the Solid State 2N6165 is a versatile and reliable NPN transistor that excels in high-voltage and high-current applications. With its impressive specifications, including high voltage ratings, robust construction, and versatility, it is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic circuits. Whether used in power amplifiers, switching regulators, or motor control applications, the 2N6165 delivers outstanding performance and durability.
2N6165 Compare Parts
  • 2N6165 vs 2N6348AG
  • 2N6165 vs 2N6348A
  • 2N6165 vs 2N6344G
  • 2N6165 vs 2N6344AG
  • 2N6165 vs 2N6164
  • 2N6165 vs 2N6163
  • 2N6165 vs 2N6162
  • 2N6165 vs 2N6161
  • 2N6165 vs 2N6160
  • 2N6165 vs 2N6147
  • 2N6165 vs 2N6146
  • 2N6165 vs 2N6145
  • 2N6165 vs 2N6075BG
  • 2N6165 vs 2N6075BG
  • 2N6165 vs 2N6075B TIN/LEAD
  • 2N6165 vs 2N6075B PBFREE
  • 2N6165 vs 2N6075B
  • 2N6165 vs 2N6075AG
  • 2N6165 vs 2N6075A TIN/LEAD
  • 2N6165 vs 2N6075A PBFREE
  • 2N6165 vs 2N6073BG
  • 2N6165 vs 2N6073B TIN/LEAD
  • 2N6165 vs 2N6073B PBFREE
  • 2N6165 vs 2N6073AG
  • 2N6165 vs 2N6073AG
  • 2N6165 vs 2N6073A TIN/LEAD
  • 2N6165 vs 2N6073A PBFREE
  • 2N6165 vs 2N6073A
  • 2N6165 vs 2N6073 TIN/LEAD
  • 2N6165 vs 2N6073 PBFREE
  • 2N6165 vs 2N6071BTG
  • 2N6165 vs 2N6071BTG
  • 2N6165 vs 2N6071BT
  • 2N6165 vs 2N6071BG
  • 2N6165 vs 2N6071B TIN/LEAD
  • 2N6165 vs 2N6071B PBFREE
  • 2N6165 vs 2N6071ATG
  • 2N6165 vs 2N6071ATG
  • 2N6165 vs 2N6071AG
  • 2N6165 vs 2N6071A TIN/LEAD
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!