2N6508TG
2N6508TG
Active
Description:  SCR 600V 25A TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   2N6508TG Datasheet
History Price: $1.19246
In Stock: 26800
2N6508TG Specification
Specification
Part No
2N6508TG
Category
Thyristors - SCRs
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
Voltage - On State (Vtm) (Max)
1.8 V
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
25 A
Current - Hold (Ih) (Max)
40 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
2N6508TG PDF Datasheet
2N6508TG Related Parts
2N6027
2N6027
Solid State
PUT TO92
2N6028
2N6028
Solid State
PUT TO92
2N6171
2N6171
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6172
2N6172
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6173
2N6173
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6174
2N6174
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6394
2N6394
onsemi
SCR 50V 12A TO220AB
2N6394G
2N6394G
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
onsemi
SILICON CONTROLLED RECTIFIER, 12
2N6395
2N6395
onsemi
THYRISTOR SCR 12A 100V TO220AB
2N6395G
2N6395G
Littelfuse Inc
SCR 100V 12A TO220AB
2N6508TG Compare Parts
  • 2N6508TG vs 2N692
  • 2N6508TG vs 2N691A
  • 2N6508TG vs 2N691
  • 2N6508TG vs 2N690A
  • 2N6508TG vs 2N690
  • 2N6508TG vs 2N689A
  • 2N6508TG vs 2N689
  • 2N6508TG vs 2N688A
  • 2N6508TG vs 2N688
  • 2N6508TG vs 2N687A
  • 2N6508TG vs 2N687
  • 2N6508TG vs 2N686A
  • 2N6508TG vs 2N686
  • 2N6508TG vs 2N685A
  • 2N6508TG vs 2N685
  • 2N6508TG vs 2N684A
  • 2N6508TG vs 2N684
  • 2N6508TG vs 2N683A
  • 2N6508TG vs 2N683
  • 2N6508TG vs 2N682A
  • 2N6508TG vs 2N682
  • 2N6508TG vs 2N681A
  • 2N6508TG vs 2N681
  • 2N6508TG vs 2N6565RP
  • 2N6508TG vs 2N6565AP
  • 2N6508TG vs 2N6565
  • 2N6508TG vs 2N6509TG
  • 2N6508TG vs 2N6509T
  • 2N6508TG vs 2N6509G
  • 2N6508TG vs 2N6509
  • 2N6508TG vs 2N6508G
  • 2N6508TG vs 2N6507TG
  • 2N6508TG vs 2N6507G
  • 2N6508TG vs 2N6505TG
  • 2N6508TG vs 2N6505TG
  • 2N6508TG vs 2N6505T
  • 2N6508TG vs 2N6505G
  • 2N6508TG vs 2N6504G
  • 2N6508TG vs 2N6405G
  • 2N6508TG vs 2N6404G
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's