☰
3N203
3N203
Active
Description:  DUAL GATE MOSFET T0-72
Manufacturer:  Solid State
Datasheet:   3N203 Datasheet
History Price: $15.00000
In Stock: 11120
3N203 Specification
Specification
Part No
3N203
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel
Frequency
-
Gain
25dB
Voltage - Test
-
Current Rating (Amps)
15mA
Noise Figure
5.3dB @ 45MHz
Current - Test
-
Power - Output
-
Voltage - Rated
25 V
Mounting Type
-
Package / Case
TO-206AF, TO-72-4 Metal Can
Supplier Device Package
TO-72
3N203 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.