70HF160
70HF160
Active
Description:  DIODE GEN PURP 1.6KV 70A DO5
Manufacturer:  Solid State
Datasheet:   70HF160 Datasheet
History Price: $4.25000
In Stock: 8400
70HF160 Specification
Specification
Part No
70HF160
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
70A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 70 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
70HF160 Related Parts
70HF05
70HF05
Solid State
DIODE GEN PURP 50V 70A DO5
70HF10
70HF10
Solid State
DIODE GEN PURP 100V 70A DO5
70HF100
70HF100
Solid State
DIODE GEN PURP 1KV 70A DO5
70HF120
70HF120
Solid State
DIODE GEN PURP 1.2KV 70A DO5
70HF140
70HF140
Solid State
DIODE GEN PURP 1.4KV 70A DO5
70HF20
70HF20
Solid State
DIODE GEN PURP 200V 70A DO5
70HF30
70HF30
Solid State
DIODE GEN PURP 300V 70A DO5
70HF40
70HF40
Solid State
DIODE GEN PURP 400V 70A DO5
70HF60
70HF60
Solid State
DIODE GEN PURP 600V 70A DO5
70HF80
70HF80
Solid State
DIODE GEN PURP 800V 70A DO5
70HFR05
70HFR05
Solid State
DIODE GEN PURP 50V 70A DO5
70HFR10
70HFR10
Solid State
DIODE GEN PURP 100V 70A DO5
70HF160 Description
The Solid State 70HF160 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of applications, including power management, motor control, and industrial automation. This device is part of Solid State%27s extensive lineup of MOSFETs, known for their reliability, efficiency, and versatility. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The Solid State 70HF160 is engineered to deliver excellent performance in high-voltage applications. With its low on-resistance and high-speed switching capabilities, it is suitable for use in power supplies, inverters, and other electronic circuits where efficient power management is critical. The device is designed to handle significant power loads while maintaining thermal stability and reliability.

## Key Specifications

1. Type: N-channel MOSFET
2. Maximum Drain-Source Voltage (V_DS): 160V
3. Maximum Gate-Source Voltage (V_GS): ±20V
4. Continuous Drain Current (I_D):
- At 25°C: 70A
- At 100°C: 50A
5. Pulsed Drain Current (I_D, pulsed): 200A
6. On-Resistance (R_DS(on)):
- At V_GS = 10V: 6.5 mΩ
- At V_GS = 4.5V: 8.5 mΩ
7. Gate Charge (Q_g):
- Total Gate Charge: 40 nC
- Gate Charge at V_GS = 10V: 30 nC
8. Thermal Resistance, Junction-to-Case (RθJC): 1.2 °C/W
9. Thermal Resistance, Junction-to-Ambient (RθJA): 62.5 °C/W
10. Operating Temperature Range: -55°C to +150°C
11. Package Type: TO-220 or similar package
12. Weight: Approximately 2.5 grams

## Features

- Low On-Resistance: The low R_DS(on) value ensures minimal power loss during operation, which is critical for high-efficiency applications.
- High-Speed Switching: The device is designed for fast switching applications, making it suitable for use in high-frequency circuits.
- Robust Construction: The TO-220 package provides excellent thermal performance and is suitable for mounting on heatsinks, enhancing the device%27s reliability in demanding environments.
- Versatile Applications: The 70HF160 can be used in various applications, including DC-DC converters, motor control, and power management systems.

## Applications

- Power Supplies: Ideal for use in switch-mode power supplies (SMPS) where efficiency is paramount.
- Motor Drives: Suitable for driving motors in industrial and consumer applications.
- Battery Management Systems: Can be used in battery protection circuits and management systems to ensure safe operation.
- Telecommunications: Useful in telecom power amplifiers and other related applications.

## Conclusion

The Solid State 70HF160 is a versatile and efficient N-channel MOSFET that meets the demands of modern electronic applications. With its low on-resistance, high-speed switching capabilities, and robust thermal performance, it is an excellent choice for engineers looking to optimize power management in their designs. Whether in power supplies, motor drives, or other applications, the 70HF160 provides reliability and efficiency that can enhance overall system performance. Its combination of features and specifications makes it a valuable component for a wide range of electronic applications.
70HF160 Compare Parts
  • 70HF160 vs 70HFR60
  • 70HF160 vs 70HFR40
  • 70HF160 vs 70HFR30
  • 70HF160 vs 70HFR20
  • 70HF160 vs 70HFR160
  • 70HF160 vs 70HFR140
  • 70HF160 vs 70HFR120
  • 70HF160 vs 70HFR100
  • 70HF160 vs 70HFR10
  • 70HF160 vs 70HFR05
  • 70HF160 vs 70HF80
  • 70HF160 vs 70HF60
  • 70HF160 vs 70HF40
  • 70HF160 vs 70HF30
  • 70HF160 vs 70HF20
  • 70HF160 vs 70HF140
  • 70HF160 vs 70HF120
  • 70HF160 vs 70HF100
  • 70HF160 vs 70HF10
  • 70HF160 vs 70HF05
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.