☰
BZY91C68
BZY91C68
Active
Description:  DO5 75 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   BZY91C68 Datasheet
History Price: $10.00000
In Stock: 5880
BZY91C68 Specification
Specification
Part No
BZY91C68
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
BZY91
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
68 V
Tolerance
?.88%
Power - Max
5000 W
Impedance (Max) (Zzt)
2.4 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 10 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
BZY91C68 PDF Datasheet
BZY91C68 Related Parts
BZY55B10 RYG
BZY55B10 RYG
Taiwan Semiconductor
DIODE ZENER 10V 500MW 0805
BZY55B11 RYG
BZY55B11 RYG
Taiwan Semiconductor
DIODE ZENER 11V 500MW 0805
BZY55B12 RYG
BZY55B12 RYG
Taiwan Semiconductor
DIODE ZENER 12V 500MW 0805
BZY55B13 RYG
BZY55B13 RYG
Taiwan Semiconductor
DIODE ZENER 13V 500MW 0805
BZY55B15 RYG
BZY55B15 RYG
Taiwan Semiconductor
DIODE ZENER 15V 500MW 0805
BZY55B16 RYG
BZY55B16 RYG
Taiwan Semiconductor
DIODE ZENER 16V 500MW 0805
BZY55B18 RYG
BZY55B18 RYG
Taiwan Semiconductor
DIODE ZENER 18V 500MW 0805
BZY55B20 RYG
BZY55B20 RYG
Taiwan Semiconductor
DIODE ZENER 20V 500MW 0805
BZY55B22 RYG
BZY55B22 RYG
Taiwan Semiconductor
DIODE ZENER 22V 500MW 0805
BZY55B24 RYG
BZY55B24 RYG
Taiwan Semiconductor
DIODE ZENER 24V 500MW 0805
BZY55B27 RYG
BZY55B27 RYG
Taiwan Semiconductor
DIODE ZENER 27V 500MW 0805
BZY55B2V4 RYG
BZY55B2V4 RYG
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW 0805
BZY91C68 Description
The Solid State BZY91C68 is a Zener diode designed for voltage regulation and protection applications. Zener diodes are widely used in electronic circuits to maintain a stable output voltage, making them essential components in power supplies, voltage reference circuits, and transient voltage suppression applications. The BZY91C68 is part of the BZY91 series, which is known for its reliability and performance in various electronic applications.

## Overview

The BZY91C68 Zener diode is specifically designed to provide a stable reference voltage of 68 volts. It is suitable for applications where precise voltage regulation is required, and it can handle moderate power levels. The diode is constructed using silicon technology, which ensures good thermal stability and reliability.

## Key Specifications

1. General Characteristics:
- Type: Zener diode
- Package Type: DO-41 (axial lead)
- Polarity: Cathode marked with a band

2. Electrical Characteristics:
- Zener Voltage (V_Z): 68 V (at I_Z = 5 mA)
- Test Current (I_ZT): 5 mA
- Maximum Zener Current (I_Z(max)): 50 mA
- Reverse Voltage (V_R): 75 V (maximum)
- Power Dissipation (P_D): 1 W (maximum)
- Dynamic Impedance (Z_Z): 10 Ω (typical at I_Z = 5 mA)

3. Thermal Characteristics:
- Operating Junction Temperature (T_J): -55°C to +150°C
- Storage Temperature (T_STG): -55°C to +150°C
- Thermal Resistance, Junction to Ambient (RθJA): 50 °C/W

4. Capacitance:
- Junction Capacitance (C_J): 30 pF (typical at V_R = 0 V)

## Applications

The BZY91C68 Zener diode is suitable for a variety of applications, including:
- Voltage Regulation: Used in power supply circuits to maintain a constant output voltage.
- Voltage Reference: Provides a stable reference voltage for analog circuits and voltage comparators.
- Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and transients.
- Clamping Circuits: Used in clamping applications to limit voltage levels in circuits.

## Advantages

- Stable Voltage Regulation: The BZY91C68 provides a reliable and stable Zener voltage, making it ideal for voltage regulation applications.
- Wide Operating Temperature Range: The diode can operate in a broad temperature range, ensuring reliability in various environmental conditions.
- High Power Dissipation Capability: With a maximum power dissipation of 1 W, it can handle moderate power levels effectively.
- Compact Package: The DO-41 package allows for easy integration into circuit designs.

## Conclusion

The Solid State BZY91C68 Zener diode is a reliable and efficient component for voltage regulation and protection in electronic circuits. Its stable Zener voltage, high power dissipation capability, and wide operating temperature range make it suitable for a variety of applications, from power supplies to transient voltage suppression. Whether used in consumer electronics, industrial equipment, or automotive systems, the BZY91C68 provides dependable performance and contributes to the overall reliability of electronic designs.
BZY91C68 Compare Parts
  • BZY91C68 vs BZY93C9V1
  • BZY91C68 vs BZY93C8V2R
  • BZY91C68 vs BZY93C8V2
  • BZY91C68 vs BZY93C7V5R
  • BZY91C68 vs BZY93C7V5
  • BZY91C68 vs BZY93C75R
  • BZY91C68 vs BZY93C75
  • BZY91C68 vs BZY93C68R
  • BZY91C68 vs BZY93C68
  • BZY91C68 vs BZY93C62R
  • BZY91C68 vs BZY93C62
  • BZY91C68 vs BZY93C56R
  • BZY91C68 vs BZY93C56
  • BZY91C68 vs BZY93C51R
  • BZY91C68 vs BZY93C51
  • BZY91C68 vs BZY93C47R
  • BZY91C68 vs BZY93C47
  • BZY91C68 vs BZY93C43R
  • BZY91C68 vs BZY93C43
  • BZY91C68 vs BZY93C39R
  • BZY91C68 vs BZY93C39
  • BZY91C68 vs BZY93C36R
  • BZY91C68 vs BZY93C36
  • BZY91C68 vs BZY93C30R
  • BZY91C68 vs BZY93C30
  • BZY91C68 vs BZY93C27R
  • BZY91C68 vs BZY93C27
  • BZY91C68 vs BZY93C24R
  • BZY91C68 vs BZY93C24
  • BZY91C68 vs BZY93C22R
  • BZY91C68 vs BZY93C22
  • BZY91C68 vs BZY93C20R
  • BZY91C68 vs BZY93C20
  • BZY91C68 vs BZY93C18R
  • BZY91C68 vs BZY93C18
  • BZY91C68 vs BZY93C16R
  • BZY91C68 vs BZY93C16
  • BZY91C68 vs BZY93C15R
  • BZY91C68 vs BZY93C15
  • BZY91C68 vs BZY93C13R
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!