☰
C147G
C147G
Active
Description:  SCR 63 AMP 150 V TO-65
Manufacturer:  Solid State
Datasheet:   C147G Datasheet
History Price: $7.93300
In Stock: 46800
C147G Specification
Specification
Part No
C147G
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
150 V
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
63 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AC, TO-65-3, Stud
Supplier Device Package
TO-65
C147G PDF Datasheet
C147G Related Parts
C147A
C147A
Solid State
SCR 63 AMP 100 V TO-65
C147B
C147B
Solid State
SCR 63 AMP 200 V TO-65
C147C
C147C
Solid State
SCR 63 AMP 300 V TO-65
C147D
C147D
Solid State
SCR 63 AMP 400 V TO-65
C147E
C147E
Solid State
SCR 63 AMP 500 V TO-65
C147F
C147F
Solid State
SCR 63 AMP 50 V TO-65
C147H
C147H
Solid State
SCR 63 AMP 250 V TO-65
C147M
C147M
Solid State
SCR 63 AMP 600 V TO-65
C147N
C147N
Solid State
SCR 63 AMP 800 V TO-65
C147P
C147P
Solid State
SCR 63 AMP 1K V TO-65
C147PA
C147PA
Solid State
SCR 63 AMP 1.1K V TO-65
C147PB
C147PB
Solid State
SCR 63 AMP 1.2 V TO-65
C147G Compare Parts
  • C147G vs C147U
  • C147G vs C147S
  • C147G vs C147Q
  • C147G vs C147PB
  • C147G vs C147PA
  • C147G vs C147P
  • C147G vs C147N
  • C147G vs C147M
  • C147G vs C147H
  • C147G vs C147F
  • C147G vs C147E
  • C147G vs C147D
  • C147G vs C147C
  • C147G vs C147B
  • C147G vs C147A
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give