☰
C228D
C228D
Active
Description:  35 AMP SCR T0-48
Manufacturer:  Solid State
Datasheet:   C228D Datasheet
History Price: $7.66700
In Stock: 20480
C228D Specification
Specification
Part No
C228D
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
35 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
C228D Related Parts
C228A
C228A
Solid State
35 AMP SCR T0-48
C228A1
C228A1
Solid State
35 AMP SCR T0-48
C228A2
C228A2
Solid State
ISOLATED 35 AMP SCR T0-48
C228A3
C228A3
Solid State
ISOLATED 35 AMP SCR T0-48
C228B
C228B
Solid State
35 AMP SCR T0-48
C228B1
C228B1
Solid State
35 AMP SCR T0-48
C228B2
C228B2
Solid State
ISOLATED 35 AMP SCR T0-48
C228B3
C228B3
Solid State
ISOLATED 35 AMP SCR T0-48
C228C
C228C
Solid State
35 AMP SCR T0-48
C228C1
C228C1
Solid State
35 AMP SCR T0-48
C228C2
C228C2
Solid State
ISOLATED 35 AMP SCR T0-48
C228C3
C228C3
Solid State
ISOLATED 35 AMP SCR T0-48
C228D Compare Parts
  • C228D vs C228M2
  • C228D vs C228M1
  • C228D vs C228M
  • C228D vs C228E3
  • C228D vs C228E2
  • C228D vs C228E1
  • C228D vs C228D3
  • C228D vs C228D2
  • C228D vs C228D1
  • C228D vs C228C3
  • C228D vs C228C2
  • C228D vs C228C1
  • C228D vs C228C
  • C228D vs C228B3
  • C228D vs C228B2
  • C228D vs C228B1
  • C228D vs C228B
  • C228D vs C228A3
  • C228D vs C228A2
  • C228D vs C228A1
  • C228D vs C228A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.