C228D2
C228D2
Active
Description:  ISOLATED 35 AMP SCR T0-48
Manufacturer:  Solid State
Datasheet:   C228D2 Datasheet
History Price: $12.66700
In Stock: 37600
C228D2 Specification
Specification
Part No
C228D2
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
35 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
C228D2 Related Parts
C228A
C228A
Solid State
35 AMP SCR T0-48
C228A1
C228A1
Solid State
35 AMP SCR T0-48
C228A2
C228A2
Solid State
ISOLATED 35 AMP SCR T0-48
C228A3
C228A3
Solid State
ISOLATED 35 AMP SCR T0-48
C228B
C228B
Solid State
35 AMP SCR T0-48
C228B1
C228B1
Solid State
35 AMP SCR T0-48
C228B2
C228B2
Solid State
ISOLATED 35 AMP SCR T0-48
C228B3
C228B3
Solid State
ISOLATED 35 AMP SCR T0-48
C228C
C228C
Solid State
35 AMP SCR T0-48
C228C1
C228C1
Solid State
35 AMP SCR T0-48
C228C2
C228C2
Solid State
ISOLATED 35 AMP SCR T0-48
C228C3
C228C3
Solid State
ISOLATED 35 AMP SCR T0-48
C228D2 Compare Parts
  • C228D2 vs C228M2
  • C228D2 vs C228M1
  • C228D2 vs C228M
  • C228D2 vs C228E3
  • C228D2 vs C228E2
  • C228D2 vs C228E1
  • C228D2 vs C228D3
  • C228D2 vs C228D1
  • C228D2 vs C228D
  • C228D2 vs C228C3
  • C228D2 vs C228C2
  • C228D2 vs C228C1
  • C228D2 vs C228C
  • C228D2 vs C228B3
  • C228D2 vs C228B2
  • C228D2 vs C228B1
  • C228D2 vs C228B
  • C228D2 vs C228A3
  • C228D2 vs C228A2
  • C228D2 vs C228A1
  • C228D2 vs C228A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller