☰
D44C10
D44C10
Active
Description:  TRANS NPN 80V 4A TO220
Manufacturer:  Solid State
Datasheet:   D44C10 Datasheet
History Price: $0.50000
In Stock: 34320
D44C10 Specification
Specification
Part No
D44C10
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1A, 1V
Power - Max
30 W
Frequency - Transition
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D44C10 PDF Datasheet
D44C10 Related Parts
D44C11
D44C11
NTE Electronics
TRANS NPN 80V 4A TO220
D44C12G
D44C12G
onsemi
TRANS NPN 80V 4A TO220
D44C8
D44C8
Fairchild Semiconductor
TRANS NPN 60V 4A TO220-3
D44C8
D44C8
onsemi
TRANS NPN 60V 4A TO220-3
D44H10TU
D44H10TU
onsemi
TRANS NPN 80V 8A TO220-3
D44H11
D44H11
STMicroelectronics
TRANS NPN 80V 10A TO220
D44H11
D44H11
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
Harris Corporation
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
onsemi
TRANS NPN 80V 10A TO220
D44H11 PBFREE
D44H11 PBFREE
Central Semiconductor
TRANS NPN DIE
D44H11FP
D44H11FP
STMicroelectronics
TRANS NPN 80V 10A TO220FP
D44H11G
D44H11G
onsemi
TRANS NPN 80V 10A TO220
D44C10 Compare Parts
  • D44C10 vs D44VH10
  • D44C10 vs D44H8G
  • D44C10 vs D44H8
  • D44C10 vs D44H8
  • D44C10 vs D44H8
  • D44C10 vs D44H11TU
  • D44C10 vs D44H11TU
  • D44C10 vs D44H11G
  • D44C10 vs D44H11FP
  • D44C10 vs D44H11 PBFREE
  • D44C10 vs D44H11
  • D44C10 vs D44H11
  • D44C10 vs D44H11
  • D44C10 vs D44H11
  • D44C10 vs D44H10TU
  • D44C10 vs D44C8
  • D44C10 vs D44C8
  • D44C10 vs D44C12G
  • D44C10 vs D44C11
  • D44C10 vs D44VM4
  • D44C10 vs D44VM10
  • D44C10 vs D44VH1116
  • D44C10 vs D44TD5
  • D44C10 vs D44TD4
  • D44C10 vs D44TD3
  • D44C10 vs D44T8
  • D44C10 vs D44T7
  • D44C10 vs D44T6
  • D44C10 vs D44T5
  • D44C10 vs D44T4
  • D44C10 vs D44T3
  • D44C10 vs D44T2
  • D44C10 vs D44T1
  • D44C10 vs D44T1
  • D44C10 vs D44Q3121
  • D44C10 vs D44Q3
  • D44C10 vs D44H11
  • D44C10 vs D44E2
  • D44C10 vs D44E1
  • D44C10 vs D44D4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you