D45H4
D45H4
Active
Description:  TRANS PNP 45V 10A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45H4 Datasheet
History Price: Active
In Stock: 20000
D45H4 Specification
Specification
Part No
D45H4
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
35 @ 2A, 1V
Power - Max
1.67 W
Frequency - Transition
135MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D45H4 PDF Datasheet
D45H4 Related Parts
D45C11
D45C11
Fairchild Semiconductor
TRANS PNP 80V 4A TO220-3
D45C11
D45C11
onsemi
TRANS PNP 80V 4A TO220-3
D45C12
D45C12
onsemi
TRANS PNP 80V 4A TO220
D45C12G
D45C12G
onsemi
TRANS PNP 80V 4A TO220
D45C8
D45C8
onsemi
TRANS PNP 60V 4A TO220-3
D45H11
D45H11
STMicroelectronics
TRANS PNP 80V 10A TO220
D45H11
D45H11
Fairchild Semiconductor
TRANS PNP 80V 10A TO220AB
D45H11
D45H11
onsemi
TRANS PNP 80V 10A TO220
D45H11FP
D45H11FP
STMicroelectronics
TRANS PNP 80V 10A TO220FP
D45H11G
D45H11G
onsemi
TRANS PNP 80V 10A TO220
D45H2A
D45H2A
Fairchild Semiconductor
TRANS PNP 30V 8A TO220-3
D45H2A
D45H2A
onsemi
TRANS PNP 30V 8A TO220-3
D45H4 Description
The Harris Corporation D45H4 is a high-performance, low-noise operational amplifier designed for a variety of applications that require precision signal amplification and processing. This op-amp is particularly noted for its excellent specifications and reliability in demanding environments.

## Key Specifications:

1. Voltage Supply Range: The D45H4 operates with a dual supply voltage of ±15V, making it versatile for different configurations. It can also function with single supply applications as low as 5V.

2. Input Offset Voltage: The input offset voltage is typically around 200µV, which is crucial for applications requiring high accuracy in signal processing.

3. Input Bias Current: The input bias current is approximately 50nA, minimizing the loading effects on input signals and ensuring high fidelity in signal transmission.

4. Gain Bandwidth Product: The gain bandwidth product is about 1.5MHz, allowing the amplifier to handle a wide range of frequencies effectively while maintaining gain.

5. Slew Rate: With a slew rate of 0.5V/µs, the D45H4 is capable of responding to fast changes in input signals, making it suitable for applications where speed is essential.

6. Total Harmonic Distortion (THD): The total harmonic distortion is typically less than 0.01%, which is particularly beneficial in audio applications where signal integrity is paramount.

7. Common-Mode Rejection Ratio (CMRR): CMRR is generally around 90dB, providing significant rejection of common-mode signals and enhancing overall performance.

8. Power Supply Rejection Ratio (PSRR): PSRR is typically 100dB, ensuring that variations in supply voltage have minimal impact on the output signal.

9. Temperature Range: The D45H4 can operate in a wide temperature range from -55°C to +125°C, making it suitable for harsh environmental conditions.

10. Package Type: The device is available in various package options, including DIP and surface-mount formats, facilitating easy integration into different circuit designs.

## Applications:

The Harris Corporation D45H4 is widely used in applications such as:

- Instrumentation: Ideal for precision measurements and data acquisition systems.
- Medical Devices: Suitable for amplifying signals in various medical instrumentation applications.
- Audio Processing: Due to its low noise and distortion characteristics, it is a popular choice for audio equipment.
- Industrial Control Systems: Used for signal conditioning and processing in industrial applications.

## Features:

- Low Noise: The D45H4 is designed to provide low noise performance, enhancing signal clarity and integrity.
- High Input Impedance: The high input impedance minimizes loading effects on sensor outputs, making it suitable for interfacing with a variety of signal sources.
- Temperature Stability: Its performance is stable over a wide temperature range, ensuring reliable operation in diverse environments.

## Conclusion:

In summary, the Harris Corporation D45H4 operational amplifier is a robust and versatile component ideal for high-performance applications requiring precision signal amplification. Its comprehensive specifications, combined with a wide range of applications, make it a valuable choice for engineers and designers looking for reliability and performance in their electronic circuits. Whether used in instrumentation, audio processing, or industrial control, the D45H4 consistently delivers high-quality results.
D45H4 Compare Parts
  • D45H4 vs D45VH10
  • D45H4 vs D45H8G
  • D45H4 vs D45H8
  • D45H4 vs D45H8
  • D45H4 vs D45H8
  • D45H4 vs D45H8
  • D45H4 vs D45H5
  • D45H4 vs D45H2A
  • D45H4 vs D45H2A
  • D45H4 vs D45H11G
  • D45H4 vs D45H11FP
  • D45H4 vs D45H11
  • D45H4 vs D45H11
  • D45H4 vs D45H11
  • D45H4 vs D45C8
  • D45H4 vs D45C12G
  • D45H4 vs D45C12
  • D45H4 vs D45C11
  • D45H4 vs D45C11
  • D45H4 vs D45VM4
  • D45H4 vs D45D6
  • D45H4 vs D45D5
  • D45H4 vs D45D4
  • D45H4 vs D45D3
  • D45H4 vs D45D2
  • D45H4 vs D45C9
  • D45H4 vs D45C9
  • D45H4 vs D45C8
  • D45H4 vs D45C7
  • D45H4 vs D45C6
  • D45H4 vs D45C5
  • D45H4 vs D45C4
  • D45H4 vs D45C4
  • D45H4 vs D45C3
  • D45H4 vs D45C2
  • D45H4 vs D45C12
  • D45H4 vs D45C11
  • D45H4 vs D45C1
  • D45H4 vs D45C1
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.