KBPC3504W
KBPC3504W
Active
Description:  35 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC3504W Datasheet
History Price: $1.49300
In Stock: 48800
KBPC3504W Specification
Specification
Part No
KBPC3504W
Category
Diodes - Bridge Rectifiers
Manufacturer
Solid State
Series
KBPC35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, KBPC-W
Supplier Device Package
KBPC-W
KBPC3504W PDF Datasheet
KBPC3504W Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBPC3504W Description
The GeneSiC Semiconductor KBPC3504W is a high-performance bridge rectifier designed for various power applications, particularly in industrial and commercial settings. This component is known for its reliability, efficiency, and ability to handle high voltage and current levels, making it suitable for a wide range of applications, including power supplies, motor drives, and renewable energy systems.

## Overview

The KBPC3504W is a bridge rectifier that converts alternating current (AC) to direct current (DC). It is designed to handle high power levels while maintaining low forward voltage drop and high efficiency. The device is particularly valued for its robustness and thermal performance, which are critical in demanding applications.

## Key Specifications

1. Voltage Rating:
- Maximum Reverse Voltage (VRRM): 400V, allowing it to handle high voltage applications safely.

2. Current Rating:
- Maximum Forward Current (IF): 35A, which indicates the maximum continuous current the rectifier can handle.

3. Surge Current Rating:
- Maximum Surge Current (IFSM): 150A, providing the ability to withstand short bursts of high current, which is essential during startup or fault conditions.

4. Thermal Characteristics:
- Operating Temperature Range: -40°C to +125°C, ensuring reliable operation in various environmental conditions.
- Thermal Resistance (Junction to Case): Typically around 0.5°C/W, which helps in managing heat dissipation effectively.

5. Package Type:
- The KBPC3504W is housed in a standard KBPC package, which is designed for easy mounting and heat dissipation. The package dimensions are compact, making it suitable for space-constrained applications.

6. Forward Voltage Drop:
- Typical Forward Voltage Drop (VF): Approximately 1.1V at rated current, which contributes to the overall efficiency of the rectifier.

7. Isolation Voltage:
- Isolation Voltage: 2500V, providing electrical isolation between the input and output, which is crucial for safety in high-voltage applications.

## Features

- High Efficiency: The KBPC3504W is designed to minimize power loss during operation, which enhances the overall efficiency of the power conversion process.

- Robust Design: The bridge rectifier is built to withstand harsh operating conditions, including high temperatures and electrical stress, making it suitable for industrial applications.

- Easy Integration: The standard package design allows for straightforward integration into existing circuits and systems, facilitating ease of use for engineers and designers.

- Versatile Applications: The KBPC3504W can be used in a variety of applications, including power supplies, battery chargers, motor drives, and renewable energy systems such as solar inverters.

- Reliable Performance: With its high surge current capability and thermal management features, the KBPC3504W ensures reliable performance even in demanding conditions.

## Applications

The GeneSiC KBPC3504W bridge rectifier is suitable for a wide range of applications, including:

- Power Supplies: Used in AC-DC converters for various electronic devices and systems.
- Motor Drives: Employed in industrial motor control applications where efficient power conversion is required.
- Battery Chargers: Utilized in charging circuits for lead-acid and lithium-ion batteries.
- Renewable Energy Systems: Commonly found in solar inverters and wind turbine controllers, where efficient power conversion is critical.
- HVAC Systems: Used in heating, ventilation, and air conditioning systems for reliable power management.

## Conclusion

The GeneSiC Semiconductor KBPC3504W is a high-performance bridge rectifier that offers excellent voltage and current handling capabilities, making it an ideal choice for a variety of power applications. With its robust design, high efficiency, and versatility, it is well-suited for use in industrial, commercial, and renewable energy systems. Its reliable performance and ease of integration further enhance its appeal to engineers and designers looking for effective solutions in power conversion.
KBPC3504W Compare Parts
  • KBPC3504W vs KBPC3516WP
  • KBPC3504W vs KBPC3516FP
  • KBPC3504W vs KBPC3514WP
  • KBPC3504W vs KBPC3514FP
  • KBPC3504W vs KBPC3512WP
  • KBPC3504W vs KBPC3512FP
  • KBPC3504W vs KBPC3512
  • KBPC3504W vs KBPC3510WP
  • KBPC3504W vs KBPC3510W-G
  • KBPC3504W vs KBPC3510W
  • KBPC3504W vs KBPC3510W
  • KBPC3504W vs KBPC3510W
  • KBPC3504W vs KBPC3510I
  • KBPC3504W vs KBPC3510FP
  • KBPC3504W vs KBPC3510-G
  • KBPC3504W vs KBPC3510
  • KBPC3504W vs KBPC3508WP
  • KBPC3504W vs KBPC3508W-G
  • KBPC3504W vs KBPC3508W
  • KBPC3504W vs KBPC3508I
  • KBPC3504W vs KBPC3508FP
  • KBPC3504W vs KBPC3508-G
  • KBPC3504W vs KBPC3508
  • KBPC3504W vs KBPC3506WP
  • KBPC3504W vs KBPC3506W-G
  • KBPC3504W vs KBPC3506W
  • KBPC3504W vs KBPC3506W
  • KBPC3504W vs KBPC3506I
  • KBPC3504W vs KBPC3506FP
  • KBPC3504W vs KBPC3506-G
  • KBPC3504W vs KBPC3506
  • KBPC3504W vs KBPC3506
  • KBPC3504W vs KBPC3504WP
  • KBPC3504W vs KBPC3504W-G
  • KBPC3504W vs KBPF407G B0G
  • KBPC3504W vs KBPF406G B0G
  • KBPC3504W vs KBPF405G B0G
  • KBPC3504W vs KBPF404G B0G
  • KBPC3504W vs KBPF307G B0G
  • KBPC3504W vs KBPF306G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!