MBR1535CT
MBR1535CT
Active
Description:  RECTIFIER, SCHOTTKY, 1 PHASE, 2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MBR1535CT Datasheet
History Price: Active
In Stock: 21200
MBR1535CT Specification
Specification
Part No
MBR1535CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
Current - Average Rectified (Io) (per Diode)
15A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 35 V
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
MBR1535CT Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT
MBR10100CT
Littelfuse Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT
MBR10100CT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-E1
MBR10100CT-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A ITO220S
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBR1535CT Compare Parts
  • MBR1535CT vs MBRS6040CTH
  • MBR1535CT vs MBRS6040CT
  • MBR1535CT vs MBRS4060CTHMNG
  • MBR1535CT vs MBRS4060CT MNG
  • MBR1535CT vs MBRS30H45CT MNG
  • MBR1535CT vs MBRS3045CTHMNG
  • MBR1535CT vs MBRS3045CT MNG
  • MBR1535CT vs MBRS25H45CT MNG
  • MBR1535CT vs MBRS2590CTHMNG
  • MBR1535CT vs MBRS2590CT MNG
  • MBR1535CT vs MBRS2560CTHMNG
  • MBR1535CT vs MBRS2560CT MNG
  • MBR1535CT vs MBRS2550CTHMNG
  • MBR1535CT vs MBRS2550CT MNG
  • MBR1535CT vs MBRS2545CTHMNG
  • MBR1535CT vs MBRS2545CT MNG
  • MBR1535CT vs MBRS2535CTHMNG
  • MBR1535CT vs MBRS2535CT MNG
  • MBR1535CT vs MBRS25150CTHMNG
  • MBR1535CT vs MBRS25150CT MNG
  • MBR1535CT vs MBRS25100CTHMNG
  • MBR1535CT vs MBRS25100CT MNG
  • MBR1535CT vs MBRS20H200CT MNG
  • MBR1535CT vs MBRS20H150CT MNG
  • MBR1535CT vs MBRS20H100CT
  • MBR1535CT vs MBRS2090CTHMNG
  • MBR1535CT vs MBRS2090CT MNG
  • MBR1535CT vs MBRS2060CTHMNG
  • MBR1535CT vs MBRS2060CT-Y MNG
  • MBR1535CT vs MBRS2060CT MNG
  • MBR1535CT vs MBRS2050CTHMNG
  • MBR1535CT vs MBRS2050CT MNG
  • MBR1535CT vs MBRS2045CTH
  • MBR1535CT vs MBRS2045CT-Y MNG
  • MBR1535CT vs MBRS2045CT MNG
  • MBR1535CT vs MBRS2035CTHMNG
  • MBR1535CT vs MBRS2035CT MNG
  • MBR1535CT vs MBRS20200CT-Y MNG
  • MBR1535CT vs MBRS20200CT
  • MBR1535CT vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!