☰
MBR735
MBR735
Active
Description:  DIODE SCHOTTKY 35V 7.5A TO220-2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MBR735 Datasheet
History Price: Active
In Stock: 21520
MBR735 Specification
Specification
Part No
MBR735
Category
Diodes - Rectifiers - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
Current - Average Rectified (Io)
7.5A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 35 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
MBR735 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR735 Description
The Diodes Incorporated MBR735 is a high-performance Schottky barrier rectifier designed for a variety of applications, including power supplies, DC-DC converters, and other electronic circuits that require efficient rectification. This device is particularly valued for its low forward voltage drop, high current handling capability, and fast switching characteristics, making it suitable for high-efficiency applications.

## Overview

The MBR735 is a 30V, 7A Schottky diode that utilizes advanced semiconductor technology to provide reliable performance in demanding environments. Its design minimizes power losses and enhances thermal management, making it an ideal choice for applications where efficiency and reliability are critical.

## Key Features

1. Low Forward Voltage Drop: The MBR735 features a low forward voltage drop, typically around 0.45V at 7A. This characteristic is essential for reducing power losses during rectification, leading to improved overall system efficiency.

2. High Current Rating: With a maximum continuous forward current rating of 7A, the MBR735 can handle substantial loads, making it suitable for high-power applications such as power supplies and motor drives.

3. Reverse Voltage Rating: The diode has a maximum reverse voltage rating of 30V, allowing it to operate safely in various voltage environments without the risk of breakdown.

4. Fast Switching Speed: The Schottky design enables rapid switching, which is crucial for high-frequency applications. This feature helps to minimize switching losses and enhances the performance of power conversion circuits.

5. Thermal Performance: The MBR735 is designed with low thermal resistance, which aids in maintaining lower junction temperatures during operation. This characteristic enhances the reliability and longevity of the device.

6. Package Type: The MBR735 is typically available in a DO-214AA (SMB) package, which provides good thermal dissipation and ease of mounting in various circuit designs.

## Specifications

Here are the detailed specifications for the Diodes Inc. MBR735:

- Part Number: MBR735
- Type: Schottky Barrier Rectifier
- Maximum Reverse Voltage (V_R): 30V
- Maximum Forward Current (I_F): 7A
- Forward Voltage Drop (V_F):
- At I_F = 7A: 0.45V (typical)
- At I_F = 3A: 0.35V (typical)
- Reverse Current (I_R):
- At V_R = 30V: 1.0 mA (maximum)
- Junction Temperature (T_J): -55°C to +150°C
- Storage Temperature (T_STG): -55°C to +150°C
- Thermal Resistance, Junction to Case (RθJC): 30 °C/W (typical)
- Package Type: DO-214AA (SMB)

## Applications

The MBR735 is suitable for a wide range of applications, including:

- Power Supplies: It is commonly used in switch-mode power supplies (SMPS) for efficient rectification, contributing to overall system efficiency.
- DC-DC Converters: The diode is ideal for buck and boost converters, where low voltage drop is critical for performance.
- Solar Inverters: It is utilized in photovoltaic systems for efficient energy conversion and management.
- Motor Drives: The MBR735 is employed in motor control circuits to handle high current loads effectively.
- Battery Chargers: Its low forward voltage drop makes it suitable for fast charging applications, enhancing charging efficiency.

## Conclusion

The Diodes Inc. MBR735 is a robust and efficient Schottky barrier rectifier that meets the demands of modern electronic applications. With its high current rating, low forward voltage drop, and fast switching capabilities, it is an excellent choice for engineers looking to enhance the performance and efficiency of their designs. Whether in power supplies, converters, or other high-power applications, the MBR735 stands out as a reliable component in the semiconductor market, providing the performance and reliability needed for today%27s advanced electronic systems.
MBR735 Compare Parts
  • MBR735 vs MBRX0540-TP
  • MBR735 vs MBRX0530-TP
  • MBR735 vs MBRX0520-TP
  • MBR735 vs MBRX02560-TP
  • MBR735 vs MBRX02550-TP
  • MBR735 vs MBRX02540-TP
  • MBR735 vs MBRX02530-TP
  • MBR735 vs MBRX02520-TP
  • MBR735 vs MBRS540T3G
  • MBR735 vs MBRS540T3
  • MBR735 vs MBRS540PT3G
  • MBR735 vs MBRS4201T3G
  • MBR735 vs MBRS4201T3
  • MBR735 vs MBRS4201PT3G
  • MBR735 vs MBRS410LT3G
  • MBR735 vs MBRS410ET3G
  • MBR735 vs MBRS410ET3
  • MBR735 vs MBRS360TR
  • MBR735 vs MBRS360T3H
  • MBR735 vs MBRS360T3G
  • MBR735 vs MBRS360PT3G
  • MBR735 vs MBRS360BT3G
  • MBR735 vs MBRS340TR
  • MBR735 vs MBRS340T3H
  • MBR735 vs MBRS340T3G
  • MBR735 vs MBRS340PT3G
  • MBR735 vs MBRS340
  • MBR735 vs MBRS330T3G
  • MBR735 vs MBRS330T3
  • MBR735 vs MBRS330PT3G
  • MBR735 vs MBRS320T3G
  • MBR735 vs MBRS320PT3G
  • MBR735 vs MBRS3201T3G
  • MBR735 vs MBRS3201T3
  • MBR735 vs MBRS3201PT3G
  • MBR735 vs MBRS3200T3G
  • MBR735 vs MBRS320
  • MBR735 vs MBRS3100T3H
  • MBR735 vs MBRS3100T3G
  • MBR735 vs MBRS3100T3
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B