☰
MR1122
MR1122
Active
Description:  DIODE GEN PURP 200V 12A DO4
Manufacturer:  Solid State
Datasheet:   MR1122 Datasheet
History Price: $1.95000
In Stock: 12840
MR1122 Specification
Specification
Part No
MR1122
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1 V @ 12 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
MR1122 PDF Datasheet
MR1122 Related Parts
MR10120E
MR10120E
onsemi
DIODE SWITCHING 1.2KV 10A
MR1120
MR1120
Solid State
DIODE GEN PURP 50V 12A DO4
MR1120R
MR1120R
Solid State
DIODE GEN PURP 50V 12A DO4
MR1121
MR1121
Solid State
DIODE GEN PURP 100V 12A DO4
MR1121R
MR1121R
Solid State
DIODE GEN PURP 100V 12A DO4
MR1122R
MR1122R
Solid State
DIODE GEN PURP 200V 12A DO4
MR1123
MR1123
Solid State
DIODE GEN PURP 300V 12A DO4
MR1123R
MR1123R
Solid State
DIODE GEN PURP 300V 12A DO4
MR1124
MR1124
Solid State
DIODE GEN PURP 400V 12A DO4
MR1124R
MR1124R
Solid State
DIODE GEN PURP 400V 12A DO4
MR1125
MR1125
Solid State
DIODE GEN PURP 500V 12A DO4
MR1125R
MR1125R
Solid State
DIODE GEN PURP 500V 12A DO4
MR1122 Compare Parts
  • MR1122 vs MR1130
  • MR1122 vs MR1128R
  • MR1122 vs MR1128
  • MR1122 vs MR1126R
  • MR1122 vs MR1126
  • MR1122 vs MR1125R
  • MR1122 vs MR1125
  • MR1122 vs MR1124R
  • MR1122 vs MR1124
  • MR1122 vs MR1123R
  • MR1122 vs MR1123
  • MR1122 vs MR1122R
  • MR1122 vs MR1121R
  • MR1122 vs MR1121
  • MR1122 vs MR1120R
  • MR1122 vs MR1120
  • MR1122 vs MR10120E
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description