☰
MR502
MR502
Active
Description:  DIODE GEN PURP 200V 3A AXIAL
Manufacturer:  Solid State
Datasheet:   MR502 Datasheet
History Price: $0.33350
In Stock: 42640
MR502 Specification
Specification
Part No
MR502
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 9.4 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MR502 PDF Datasheet
MR502 Compare Parts
  • MR502 vs MR508
  • MR502 vs MR506
  • MR502 vs MR504
  • MR502 vs MR501
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again