PMD10K100
PMD10K100
Active
Description:  TRANS NPN DARL 100V 12A TO3
Manufacturer:  Solid State
Datasheet:   PMD10K100 Datasheet
History Price: $2.00000
In Stock: 39200
PMD10K100 Specification
Specification
Part No
PMD10K100
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
12 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
PMD10K100 Related Parts
PMD10K80
PMD10K80
Solid State
TRANS NPN DARL 80V 12A TO3
PMD11K100
PMD11K100
Solid State
TRANS PNP DARL 100V 12A TO3
PMD11K80
PMD11K80
Solid State
TRANS PNP DARL 80V 12A TO3
PMD12K100
PMD12K100
Solid State
TRANS NPN DARL 100V 8A TO3
PMD13K100
PMD13K100
Solid State
TRANS PNP DARL 80V 12A TO3
PMD13K40
PMD13K40
Solid State
TRANS PNP DARL 40V 8A TO3
PMD13K80
PMD13K80
Solid State
TRANS PNP DARL 80V 8A TO3
PMD16K100
PMD16K100
Solid State
TRANS NPN DARL 100V 20A TO3
PMD16K80
PMD16K80
Solid State
TRANS NPN DARL 80V 20A TO3
PMD17K100
PMD17K100
Solid State
TRANS PNP DARL 100V 20A TO3
PMD17K40
PMD17K40
Solid State
TRANS PNP DARL 40V 20A TO3
PMD17K60
PMD17K60
Solid State
TRANS PNP DARL 60V 20A TO3
PMD10K100 Compare Parts
  • PMD10K100 vs PMD17K80
  • PMD10K100 vs PMD17K60
  • PMD10K100 vs PMD17K40
  • PMD10K100 vs PMD17K100
  • PMD10K100 vs PMD16K80
  • PMD10K100 vs PMD16K100
  • PMD10K100 vs PMD13K80
  • PMD10K100 vs PMD13K40
  • PMD10K100 vs PMD13K100
  • PMD10K100 vs PMD12K100
  • PMD10K100 vs PMD11K80
  • PMD10K100 vs PMD11K100
  • PMD10K100 vs PMD10K80
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description