☰
RCA423
RCA423
Active
Description:  TRANS NPN TO3
Manufacturer:  Solid State
Datasheet:   RCA423 Datasheet
History Price: $3.95000
In Stock: 17360
RCA423 Specification
Specification
Part No
RCA423
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
RCA423 Related Parts
RCA9116E
RCA9116E
Harris Corporation
TRANS PNP 100V 200A TO3
RCA9166A
RCA9166A
Harris Corporation
TRANS NPN 250V 16A TO3
RCA1001
RCA1001
Harris Corporation
TRANS NPN DARL 80V 8A TO3
RCA1A09
RCA1A09
Harris Corporation
NPN POWER TRANSISTOR
RCA1A18
RCA1A18
Harris Corporation
NPN POWER TRANSISTOR
RCA1C03
RCA1C03
Harris Corporation
NPN POWER TRANSISTOR
RCA1C04
RCA1C04
Harris Corporation
NPN POWER TRANSISTOR
RCA1C13
RCA1C13
Harris Corporation
NPN POWER TRANSISTOR
RCA3055
RCA3055
Harris Corporation
TRANS NPN 60V 15A TO220-3
RCA8766
RCA8766
Harris Corporation
TRANS NPN DARL 350V 10A TO3
RCA423 Compare Parts
  • RCA423 vs RCA9116E
  • RCA423 vs RCA8766
  • RCA423 vs RCA3055
  • RCA423 vs RCA1C13
  • RCA423 vs RCA1C04
  • RCA423 vs RCA1C03
  • RCA423 vs RCA1A18
  • RCA423 vs RCA1A09
  • RCA423 vs RCA1001
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend