SKKD162/08
SKKD162/08
Active
Description:  160A 800V A23
Manufacturer:  Solid State
Datasheet:   SKKD162/08 Datasheet
History Price: $50.66700
In Stock: 33600
SKKD162/08 Specification
Specification
Part No
SKKD162/08
Category
Power Driver Modules
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Configuration
-
Current
-
Voltage
-
Voltage - Isolation
-
Mounting Type
-
Package / Case
-
SKKD162/08 Compare Parts
  • SKKD162/08 vs SKKD162/12
  • SKKD162/08 vs SKKD100/16
  • SKKD162/08 vs SKKD100/12
  • SKKD162/08 vs SKKD100/08
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.