SKN70/12
SKN70/12
Active
Description:  70A 1200V DO-5 M8 ANODE TO CASE
Manufacturer:  Solid State
Datasheet:   SKN70/12 Datasheet
History Price: $11.13300
In Stock: 27200
SKN70/12 Specification
Specification
Part No
SKN70/12
Category
Thyristors - SCRs - Modules
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
-
Number of SCRs, Diodes
-
Voltage - Off State
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Hold (Ih) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
SKN70/12 Related Parts
SKN100/06
SKN100/06
Solid State
125A 600V DO-8 M12 ANODE TO CASE
SKN100/12
SKN100/12
Solid State
125A 1200V DO-8 M12 ANODE TO CAS
SKN100/16
SKN100/16
Solid State
125A 1600V DO-8 M12 ANODE TO CAS
SKN26/04
SKN26/04
Solid State
25A 400V DO-4 M6 ANODE TO CASE
SKN26/12
SKN26/12
Solid State
25A 1200V DO-4 M6 ANODE TO CASE
SKN26/16
SKN26/16
Solid State
25A 1600V DO-4 M6 ANODE TO CASE
SKN70/06
SKN70/06
Solid State
70A 600V DO-5 M8 ANODE TO CASE
SKN70/16
SKN70/16
Solid State
70A 1600V DO-5 M8 ANODE TO CASE
SKN71/06
SKN71/06
Solid State
70A 600V DO-5 M8 ANODE TO CASE E
SKN71/12
SKN71/12
Solid State
70A 1200V DO-5 M8 ANODE TO CASE
SKN71/16
SKN71/16
Solid State
70A 1600V DO-5 M8 ANODE TO CASE
SKN130/06
SKN130/06
Solid State
160A 600V DO-8 M12 ANODE TO CASE
SKN70/12 Description
The Solid State SKN70/12 is a type of solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are electronic switching devices that use semiconductor components to perform the switching operation, providing several advantages over traditional electromechanical relays, such as faster switching speeds, longer lifespan, and resistance to shock and vibration.

## Overview

The SKN70/12 is specifically designed to control AC loads and is suitable for applications where silent operation and high reliability are essential. It is commonly used in automation systems, heating control, motor control, and lighting applications.

## Specifications

Here are the detailed specifications of the Solid State SKN70/12:

1. Input Specifications:
- Input Voltage: 3-32 VDC
- Input Current: 10 mA (minimum)
- Input Control Type: Opto-isolated control input
- Input Impedance: High impedance, allowing for low power control signals

2. Output Specifications:
- Output Voltage Range: 24-280 VAC
- Output Current Rating: 70 A (maximum)
- Output Type: Zero-crossing switching for reduced electrical noise and interference
- Surge Current Rating: Typically around 600 A for a short duration (e.g., 10 ms)

3. Thermal Specifications:
- Operating Temperature Range: -30°C to +80°C
- Storage Temperature Range: -40°C to +100°C
- Thermal Resistance: Low thermal resistance to ensure efficient heat dissipation

4. Electrical Characteristics:
- Isolation Voltage: 2500 VAC (input to output isolation)
- Leakage Current: Typically less than 5 mA at rated voltage
- Turn-On Voltage: Typically around 1.5 V
- Turn-Off Voltage: Typically around 1.5 V

5. Mechanical Specifications:
- Mounting Type: Panel mount or DIN rail mount
- Dimensions: Compact design for easy integration into control panels
- Weight: Lightweight, facilitating easy installation

6. Protection Features:
- Overload Protection: Built-in protection against overload conditions
- Short-Circuit Protection: Designed to handle short-circuit conditions without damage
- Heat Sink Requirement: May require an external heat sink for high current applications to maintain optimal operating temperatures

## Applications

The Solid State SKN70/12 is widely used in various applications, including:

- Industrial Automation: For controlling motors, conveyors, and other machinery.
- Heating Systems: In electric heating applications, such as ovens and furnaces.
- Lighting Control: For dimming and switching lighting systems in commercial buildings.
- Process Control: In temperature control systems and other process automation tasks.

## Advantages

- Long Lifespan: Solid-state technology significantly extends the lifespan compared to mechanical relays.
- Fast Switching: Capable of switching on and off rapidly, which is beneficial for applications requiring precise control.
- Noise-Free Operation: No mechanical parts mean silent operation, making it ideal for noise-sensitive environments.
- High Reliability: Less susceptible to environmental factors such as dust, moisture, and vibration.

## Conclusion

The Solid State SKN70/12 is a robust and versatile solid-state relay that offers high performance and reliability for a wide range of applications. Its specifications make it suitable for demanding environments, and its advantages over traditional relays make it a preferred choice in modern automation and control systems.
SKN70/12 Compare Parts
  • SKN70/12 vs SKN71/12
  • SKN70/12 vs SKN71/06
  • SKN70/12 vs SKN70/16
  • SKN70/12 vs SKN70/06
  • SKN70/12 vs SKN26/16
  • SKN70/12 vs SKN26/12
  • SKN70/12 vs SKN26/04
  • SKN70/12 vs SKN100/16
  • SKN70/12 vs SKN100/12
  • SKN70/12 vs SKN100/06
  • SKN70/12 vs SKN45/16
  • SKN70/12 vs SKN45/12
  • SKN70/12 vs SKN45/06
  • SKN70/12 vs SKN400/16
  • SKN70/12 vs SKN400/12
  • SKN70/12 vs SKN400/06
  • SKN70/12 vs SKN320/16
  • SKN70/12 vs SKN320/12
  • SKN70/12 vs SKN320/06
  • SKN70/12 vs SKN130/16
  • SKN70/12 vs SKN130/12
  • SKN70/12 vs SKN130/06
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.