SKR240/06
SKR240/06
Active
Description:  DIODE GEN PURP DO205AB
Manufacturer:  Solid State
Datasheet:   SKR240/06 Datasheet
History Price: $26.00000
In Stock: 12400
SKR240/06 Specification
Specification
Part No
SKR240/06
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 240 A
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
60 mA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-205AB, DO-9, Stud
Supplier Device Package
DO-205AB (DO-9)
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
SKR240/06 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery