SKR320/06
SKR320/06
Active
Description:  320A 600V M24 CATHODE TO CASE
Manufacturer:  Solid State
Datasheet:   SKR320/06 Datasheet
History Price: $45.33000
In Stock: 6800
SKR320/06 Specification
Specification
Part No
SKR320/06
Category
Thyristors - SCRs - Modules
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
-
Number of SCRs, Diodes
-
Voltage - Off State
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Hold (Ih) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
SKR320/06 Related Parts
SKR100/06
SKR100/06
Solid State
125A 600V DO-8 M12 CATHODE TO CA
SKR100/12
SKR100/12
Solid State
125A 1200V DO-8 M12 CATHODE TO C
SKR100/16
SKR100/16
Solid State
125A 1600V DO-8 M12 CATHODE TO C
SKR26/04
SKR26/04
Solid State
25A 400V DO-4 M6 CATHODE TO CASE
SKR26/12
SKR26/12
Solid State
25A 1200V DO-4 M6 CATHODE TO CAS
SKR26/16
SKR26/16
Solid State
25A 1600V DO-4 M6 CATHODE TO CAS
SKR70/06
SKR70/06
Solid State
70A 600V DO-5 M8 CATHODE TO CASE
SKR70/12
SKR70/12
Solid State
70A 1200V DO-5 M8 CATHODE TO CAS
SKR70/16
SKR70/16
Solid State
70A 1600V DO-5 M8 CATHODE TO CAS
SKR71/06
SKR71/06
Solid State
70A 600V DO-5 M8 CATHODE TO CASE
SKR71/12
SKR71/12
Solid State
70A 1200V DO-5 M8 CATHODE TO CAS
SKR71/16
SKR71/16
Solid State
70A 1600V DO-5 M8 CATHODE TO CAS
SKR320/06 Compare Parts
  • SKR320/06 vs SKR71/12
  • SKR320/06 vs SKR71/06
  • SKR320/06 vs SKR70/16
  • SKR320/06 vs SKR70/12
  • SKR320/06 vs SKR70/06
  • SKR320/06 vs SKR26/16
  • SKR320/06 vs SKR26/12
  • SKR320/06 vs SKR26/04
  • SKR320/06 vs SKR100/16
  • SKR320/06 vs SKR100/12
  • SKR320/06 vs SKR100/06
  • SKR320/06 vs SKR45/16
  • SKR320/06 vs SKR45/12
  • SKR320/06 vs SKR45/06
  • SKR320/06 vs SKR400/16
  • SKR320/06 vs SKR400/12
  • SKR320/06 vs SKR400/06
  • SKR320/06 vs SKR320/16
  • SKR320/06 vs SKR320/12
  • SKR320/06 vs SKR130/16
  • SKR320/06 vs SKR130/12
  • SKR320/06 vs SKR130/06
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement