☰
TIP29B
TIP29B
Active
Description:  TRANS NPN 80V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   TIP29B Datasheet
History Price: $0.80000
In Stock: 16160
TIP29B Specification
Specification
Part No
TIP29B
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
Current - Collector Cutoff (Max)
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP29B PDF Datasheet
TIP29B Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP29B Compare Parts
  • TIP29B vs TIP50G
  • TIP29B vs TIP50
  • TIP29B vs TIP50
  • TIP29B vs TIP50
  • TIP29B vs TIP49TU
  • TIP29B vs TIP49 TR
  • TIP29B vs TIP49 SL
  • TIP29B vs TIP49
  • TIP29B vs TIP49
  • TIP29B vs TIP49
  • TIP29B vs TIP49
  • TIP29B vs TIP49
  • TIP29B vs TIP48TU
  • TIP29B vs TIP48TU
  • TIP29B vs TIP48G
  • TIP29B vs TIP48
  • TIP29B vs TIP48
  • TIP29B vs TIP48
  • TIP29B vs TIP48
  • TIP29B vs TIP47TU
  • TIP29B vs TIP47TU
  • TIP29B vs TIP47G
  • TIP29B vs TIP47-BP
  • TIP29B vs TIP47 SL
  • TIP29B vs TIP47
  • TIP29B vs TIP47
  • TIP29B vs TIP47
  • TIP29B vs TIP47
  • TIP29B vs TIP47
  • TIP29B vs TIP42G
  • TIP29B vs TIP42CTU
  • TIP29B vs TIP42CTU
  • TIP29B vs TIP42CN
  • TIP29B vs TIP42CG
  • TIP29B vs TIP42C-BP
  • TIP29B vs TIP42C SL PBFREE
  • TIP29B vs TIP42C PBFREE
  • TIP29B vs TIP42C
  • TIP29B vs TIP42C
  • TIP29B vs TIP42C
  • TIP29B FAQ
    Q1: What is the NTE Electronics TIP29B?
    A1: The NTE Electronics TIP29B is an NPN power transistor designed for high-power switching and amplification applications in audio, power supplies, and motor control circuits.

    Q2: What are the key features of the NTE Electronics TIP29B?
    A2: The NTE Electronics TIP29B offers features such as high current handling (up to 60A), high voltage tolerance (100V), and low saturation voltage, making it suitable for high-performance power applications.

    Q3: What is the maximum collector-emitter voltage (Vce) of the NTE Electronics TIP29B?
    A3: The NTE Electronics TIP29B has a maximum collector-emitter voltage (Vce) rating of 100V, which makes it suitable for power applications where moderate voltage handling is required.

    Q4: What is the maximum collector current (Ic) of the NTE Electronics TIP29B?
    A4: The NTE Electronics TIP29B can handle a maximum continuous collector current (Ic) of 60A, allowing it to drive high-power loads in industrial and audio applications.

    Q5: What is the power dissipation of the NTE Electronics TIP29B?
    A5: The NTE Electronics TIP29B has a maximum power dissipation of 100W, making it capable of handling significant heat generated during operation in high-power circuits.

    Q6: What is the hFE (DC current gain) of the NTE Electronics TIP29B?
    A6: The NTE Electronics TIP29B has a typical DC current gain (hFE) ranging from 40 to 320, depending on the operating conditions and current.

    Q7: What is the package type of the NTE Electronics TIP29B?
    A7: The NTE Electronics TIP29B is available in a TO-220 package, which is commonly used for power transistors due to its ability to dissipate heat efficiently.

    Q8: What are some common applications of the NTE Electronics TIP29B?
    A8: The NTE Electronics TIP29B is commonly used in audio amplifiers, power supplies, motor control circuits, and other high-power switching applications.

    Q9: What is the thermal resistance of the NTE Electronics TIP29B?
    A9: The NTE Electronics TIP29B has a thermal resistance (junction-to-case) of approximately 1.25°C/W, which ensures efficient heat dissipation during operation.

    Q10: Does the NTE Electronics TIP29B require a heat sink?
    A10: Depending on the power dissipation and the application, the NTE Electronics TIP29B may require a heat sink to prevent overheating and maintain reliable operation.

    Q11: What is the base-emitter voltage (Vbe) of the NTE Electronics TIP29B?
    A11: The typical base-emitter voltage (Vbe) of the NTE Electronics TIP29B is around 1.0V when the transistor is conducting.

    Q12: Is the NTE Electronics TIP29B suitable for use in automotive circuits?
    A12: Yes, the NTE Electronics TIP29B can be used in automotive circuits, especially for power switching and control applications in car audio systems, lighting, and power management.

    Q13: What is the switching time of the NTE Electronics TIP29B?
    A13: The NTE Electronics TIP29B has relatively slow switching characteristics compared to other transistors designed for high-speed switching. It is better suited for linear amplification and power switching applications.

    Q14: Can the NTE Electronics TIP29B be used in signal amplification?
    A14: Yes, the NTE Electronics TIP29B is ideal for signal amplification in low- to medium-frequency applications, such as audio amplifiers and low-power RF circuits.

    Q15: What is the maximum junction temperature of the NTE Electronics TIP29B?
    A15: The maximum junction temperature for the NTE Electronics TIP29B is 150°C, which is typical for power transistors in the TO-220 package.

    Q16: Is the NTE Electronics TIP29B RoHS compliant?
    A16: Yes, the NTE Electronics TIP29B is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium.

    Q17: What is the emitter-collector saturation voltage (Vce(sat)) of the NTE Electronics TIP29B?
    A17: The NTE Electronics TIP29B has a maximum collector-emitter saturation voltage (Vce(sat)) of 2V at a collector current of 10A.

    Q18: Can the NTE Electronics TIP29B be used for switching inductive loads?
    A18: Yes, the NTE Electronics TIP29B can switch inductive loads, but it is important to use proper flyback diodes to protect the transistor from voltage spikes caused by the inductive load.

    Q19: What is the voltage gain of the NTE Electronics TIP29B in amplifier circuits?
    A19: The voltage gain of the NTE Electronics TIP29B in amplifier circuits depends on the configuration of the circuit. It typically provides moderate gain for audio and low-frequency amplification.

    Q20: Where can I find more information about the NTE Electronics TIP29B?
    A20: Detailed information about the NTE Electronics TIP29B, including datasheets and application notes, can be found on the official NTE Electronics website or through authorized electronic component distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time