Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ STMicroelectronics PD85015S-E
PD85015S-E
Active
Transistors - FETs, MOSFETs - RF
Description:
IC RF PWR TRANSISTOR PWRSO-10RF
Manufacturer:
STMicroelectronics
Datasheet:
PD85015S-E Datasheet
History Price: Active
In Stock: 2080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PD85015S-E Specification
Specification
Part No
PD85015S-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
870MHz
Gain
16dB
Voltage - Test
13.6 V
Current Rating (Amps)
5A
Noise Figure
-
Current - Test
150 mA
Power - Output
15W
Voltage - Rated
40 V
Mounting Type
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
PowerSO-10RF (Straight Lead)
PD85015S-E PDF Datasheet
PD85015S-E Datasheet
Click and Download: PD85015S-E Datasheet
PD85015S-E Related Parts
PD84006-E
STMicroelectronics
FET RF 25V 870MHZ PWRSO-10RF
PD84006L-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008L-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD84010-E
STMicroelectronics
FET RF 40V 870MHZ
PD84010S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD85006-E
STMicroelectronics
FET RF 40V 870MHZ PWRSO-10RF
PD85006L-E
STMicroelectronics
TRANS RF POWER POWERFLAT5X5
PD85006TR-E
STMicroelectronics
FET RF 40V 870MHZ POWERSO-10RF
PD85015-E
STMicroelectronics
FET RF 40V 870MHZ
PD85015STR-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD85015S-E Compare Parts
PD85015S-E vs PD85035STR1-E
PD85015S-E vs PD85035STR-E
PD85015S-E vs PD85035S-E
PD85015S-E vs PD85035-E
PD85015S-E vs PD85025TR-E
PD85015S-E vs PD85025STR-E
PD85015S-E vs PD85025S-E
PD85015S-E vs PD85025-E
PD85015S-E vs PD85015TR-E
PD85015S-E vs PD85015STR-E
PD85015S-E vs PD85015-E
PD85015S-E vs PD85006TR-E
PD85015S-E vs PD85006L-E
PD85015S-E vs PD85006-E
PD85015S-E vs PD84010S-E
PD85015S-E vs PD84010-E
PD85015S-E vs PD84008S-E
PD85015S-E vs PD84008L-E
PD85015S-E vs PD84008-E
PD85015S-E vs PD84006L-E
PD85015S-E vs PD84006-E
PD85015S-E vs PD85050S
PD85015S-E vs PD85035A-E
PD85015S-E vs PD85015TRM-E
PD85015S-E vs PD84010TR-E
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.