☰
STD1805T4
STD1805T4
Obsolete
Description:  TRANS NPN 60V 5A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD1805T4 Datasheet
History Price: Obsolete
In Stock: 48880
STD1805T4 Specification
Specification
Part No
STD1805T4
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
5 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 200mA, 5A
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 100mA, 2V
Power - Max
15 W
Frequency - Transition
150MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
STD1805T4 PDF Datasheet
STD1805T4 Related Parts
STD01N
STD01N
Sanken Electric
TRANS NPN DARL 150V 10A TO3P-5L
STD03N
STD03N
Sanken Electric
TRANS NPN DARL 160V 15A TO3P-5L
STD127DT4
STD127DT4
STMicroelectronics
TRANS NPN 400V 4A DPAK
STD13003T4
STD13003T4
STMicroelectronics
TRANS NPN 400V 1.5A DPAK
STD1802T4
STD1802T4
STMicroelectronics
TRANS NPN 60V 3A DPAK
STD1802T4-A
STD1802T4-A
STMicroelectronics
TRANS NPN 60V 3A DPAK
STD1805-1
STD1805-1
STMicroelectronics
TRANS NPN 60V 5A IPAK
STD2805T4
STD2805T4
STMicroelectronics
TRANS PNP 60V 5A DPAK
STD724T4
STD724T4
STMicroelectronics
TRANS NPN 30V 3A DPAK
STD790AT4
STD790AT4
STMicroelectronics
TRANS PNP 30V 3A DPAK
STD826T4
STD826T4
STMicroelectronics
TRANS PNP 30V 3A DPAK
STD878T4
STD878T4
STMicroelectronics
TRANS NPN 30V 5A DPAK
STD1805T4 Compare Parts
  • STD1805T4 vs STD888T4
  • STD1805T4 vs STD878T4
  • STD1805T4 vs STD826T4
  • STD1805T4 vs STD790AT4
  • STD1805T4 vs STD724T4
  • STD1805T4 vs STD2805T4
  • STD1805T4 vs STD1805-1
  • STD1805T4 vs STD1802T4-A
  • STD1805T4 vs STD1802T4
  • STD1805T4 vs STD13003T4
  • STD1805T4 vs STD127DT4
  • STD1805T4 vs STD03N
  • STD1805T4 vs STD01N
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend