☰
STD80N6F6
STD80N6F6
Obsolete
Description:  MOSFET N-CH 60V 80A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD80N6F6 Datasheet
History Price: Obsolete
In Stock: 15040
STD80N6F6 Specification
Specification
Part No
STD80N6F6
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q101, DeepGATE, STripFET VI
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
Current - Continuous Drain (Id) @ 25℃
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
6.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
4.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
122 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
7480 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
120W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
STD80N6F6 PDF Datasheet
STD80N6F6 Related Parts
STD100N03LT4
STD100N03LT4
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100N10F7
STD100N10F7
STMicroelectronics
MOSFET N CH 100V 80A DPAK
STD100N10LF7AG
STD100N10LF7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD100N3LF3
STD100N3LF3
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100NH02LT4
STD100NH02LT4
STMicroelectronics
MOSFET N-CH 24V 60A DPAK
STD100NH03LT4
STD100NH03LT4
STMicroelectronics
MOSFET N-CH 30V 60A DPAK
STD1028T4
STD1028T4
onsemi
NFET DPAK SPCL 60V TR
STD1057T4
STD1057T4
onsemi
NFET DPAK SPCL 60V TR
STD1059-001
STD1059-001
onsemi
NFET DPAK SPECIAL
STD105N10F7AG
STD105N10F7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD1063T4
STD1063T4
onsemi
NFET DPAK SPCL 500V TR
STD10LN80K5
STD10LN80K5
STMicroelectronics
MOSFET N-CHANNEL 800V 8A DPAK
STD80N6F6 Description
Overview of STMicroelectronics STD80N6F6

The STMicroelectronics STD80N6F6 is a high-performance N-channel MOSFET designed for a variety of applications in power electronics. This device is particularly well-suited for use in switching power supplies, motor control, and other high-efficiency applications. The STD80N6F6 is known for its low on-resistance, high-speed switching capabilities, and robust performance, making it a popular choice among engineers in the field of power management.

Key Specifications

- Maximum Drain-Source Voltage (VDS): The STD80N6F6 has a maximum VDS rating of 60 V, allowing it to handle a wide range of voltage applications.
- Continuous Drain Current (ID): It can support a continuous drain current of up to 80 A, making it suitable for high-current applications.
- Pulsed Drain Current (IDM): The device can handle pulsed drain currents of up to 320 A, providing robustness against transient conditions.
- On-Resistance (RDS(on)): The on-resistance is typically 8 mΩ at a gate-source voltage (VGS) of 10 V, which minimizes power losses during operation and enhances overall efficiency.
- Gate Threshold Voltage (VGS(th)): The gate threshold voltage is specified between 2 V and 4 V, allowing for easy drive with standard logic levels.
- Total Gate Charge (QG): The total gate charge is approximately 60 nC, which contributes to fast switching speeds and reduced drive power requirements.

Features

- Low On-State Resistance: The STD80N6F6 features a low RDS(on), which reduces conduction losses and improves thermal performance in power applications.
- Fast Switching Speed: The MOSFET is designed for high-speed switching, making it ideal for applications that require rapid turn-on and turn-off times.
- Robust Package: The device is available in a TO-220 package, which provides excellent thermal dissipation and mechanical stability, facilitating easy mounting in various applications.
- High Reliability: The STD80N6F6 is designed for high reliability, with built-in protection features against over-voltage and over-current conditions, ensuring long-term performance.
- Low Thermal Resistance: The thermal resistance from junction to case is low, allowing for efficient heat dissipation and enabling the device to operate at higher power levels without overheating.

Applications

The STD80N6F6 is versatile and can be used in various applications, including:

- Switching Power Supplies: Ideal for use in DC-DC converters and power supply circuits, where efficiency and reliability are critical.
- Motor Control: Suitable for driving motors in industrial automation, robotics, and electric vehicles, providing precise control and high efficiency.
- LED Drivers: Employed in LED lighting applications, where efficient power management is essential for maximizing brightness and minimizing energy consumption.
- Audio Amplifiers: Used in high-fidelity audio amplifiers, where low distortion and high efficiency are required for optimal sound quality.

Conclusion

The STMicroelectronics STD80N6F6 is a robust and efficient N-channel MOSFET that offers high current handling capabilities, low on-resistance, and fast switching performance, making it an excellent choice for a wide range of power electronics applications. Its reliability, combined with a well-designed package and thermal performance, ensures optimal operation in demanding environments. Whether used in switching power supplies, motor control, or LED drivers, the STD80N6F6 delivers dependable performance and efficiency, making it a valuable component in modern electronic designs.
STD80N6F6 Compare Parts
  • STD80N6F6 vs STD95P3LLH6AG
  • STD80N6F6 vs STD95NH02LT4
  • STD80N6F6 vs STD95N4LF3
  • STD80N6F6 vs STD95N4F3
  • STD80N6F6 vs STD95N3LLH6
  • STD80N6F6 vs STD95N2LH5
  • STD80N6F6 vs STD95N04
  • STD80N6F6 vs STD90NS3LLH7
  • STD80N6F6 vs STD90NH02LT4
  • STD80N6F6 vs STD90N4F3
  • STD80N6F6 vs STD90N03L-1
  • STD80N6F6 vs STD90N03L
  • STD80N6F6 vs STD90N02L-1
  • STD80N6F6 vs STD90N02L
  • STD80N6F6 vs STD8NM60ND
  • STD80N6F6 vs STD8NM60N-1
  • STD80N6F6 vs STD8NM60N
  • STD80N6F6 vs STD8NM50N
  • STD80N6F6 vs STD8NF25
  • STD80N6F6 vs STD8N80K5
  • STD80N6F6 vs STD8N65M5
  • STD80N6F6 vs STD8N60DM2
  • STD80N6F6 vs STD86N3LH5
  • STD80N6F6 vs STD85N3LH5
  • STD80N6F6 vs STD85N10F7AG
  • STD80N6F6 vs STD80N6F7
  • STD80N6F6 vs STD80N4F6
  • STD80N6F6 vs STD80N3LL
  • STD80N6F6 vs STD80N240K6
  • STD80N6F6 vs STD80N10F7
  • STD80N6F6 vs STD7NS20T4
  • STD80N6F6 vs STD7NM80-1
  • STD80N6F6 vs STD7NM80
  • STD80N6F6 vs STD7NM64N
  • STD80N6F6 vs STD7NM60N
  • STD80N6F6 vs STD7NM50N-1
  • STD80N6F6 vs STD7NM50N
  • STD80N6F6 vs STD7NK40ZT4
  • STD80N6F6 vs STD7NK30Z
  • STD80N6F6 vs STD7N90K5
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.