☰
STD8N80K5
STD8N80K5
Active
Description:  MOSFET N CH 800V 6A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD8N80K5 Datasheet
History Price: $2.65000
In Stock: 160
STD8N80K5 Specification
Specification
Part No
STD8N80K5
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
STMicroelectronics
Series
SuperMESH5
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
800 V
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
950mOhm @ 3A, 10V
Vgs(th) (Max) @ Id
5V @ 100μA
Gate Charge (Qg) (Max) @ Vgs
16.5 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
450 pF @ 100 V
FET Feature
-
Power Dissipation (Max)
110W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
STD8N80K5 PDF Datasheet
STD8N80K5 Related Parts
STD100N03LT4
STD100N03LT4
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100N10F7
STD100N10F7
STMicroelectronics
MOSFET N CH 100V 80A DPAK
STD100N10LF7AG
STD100N10LF7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD100N3LF3
STD100N3LF3
STMicroelectronics
MOSFET N-CH 30V 80A DPAK
STD100NH02LT4
STD100NH02LT4
STMicroelectronics
MOSFET N-CH 24V 60A DPAK
STD100NH03LT4
STD100NH03LT4
STMicroelectronics
MOSFET N-CH 30V 60A DPAK
STD1028T4
STD1028T4
onsemi
NFET DPAK SPCL 60V TR
STD1057T4
STD1057T4
onsemi
NFET DPAK SPCL 60V TR
STD1059-001
STD1059-001
onsemi
NFET DPAK SPECIAL
STD105N10F7AG
STD105N10F7AG
STMicroelectronics
MOSFET N-CH 100V 80A DPAK
STD1063T4
STD1063T4
onsemi
NFET DPAK SPCL 500V TR
STD10LN80K5
STD10LN80K5
STMicroelectronics
MOSFET N-CHANNEL 800V 8A DPAK
STD8N80K5 Description
STMicroelectronics STD8N80K5 Overview

The STD8N80K5 is a high-voltage N-channel MOSFET manufactured by STMicroelectronics. It is designed for high-efficiency power switching applications, including power supplies, motor control, and industrial equipment. This device is known for its reliability, high performance, and efficient switching characteristics, making it suitable for demanding high-voltage applications.

## Key Features

* N-Channel Type: The STD8N80K5 is an N-channel MOSFET, which provides high efficiency in switching and amplification applications. N-channel MOSFETs are favored in many power conversion circuits due to their lower on-resistance and better performance in high-current applications.
* High Voltage Rating: This device features a high drain-source voltage (Vds) rating of 800V, making it ideal for use in medium-to-high voltage power circuits.
* Low Gate Charge: The STD8N80K5 has a low total gate charge, resulting in faster switching performance with reduced switching losses.
* Low Rds(on): The MOSFET exhibits low on-state resistance, which helps in reducing conduction losses and improving overall system efficiency.
* Built-in Avalanche Energy Rating: It is designed with the ability to withstand energy from avalanche events, enhancing its robustness and longevity in applications that involve high-voltage transients.

## Electrical Characteristics

* Drain-Source Voltage (Vds): The STD8N80K5 is rated for a maximum drain-source voltage of 800V, providing safe and reliable operation in high-voltage environments.
* Continuous Drain Current (Id): The device can handle up to 8A of continuous drain current at 25°C, making it suitable for a wide range of industrial and power electronic applications.
* Pulsed Drain Current (Idm): The STD8N80K5 can withstand pulsed drain currents up to 32A, which allows it to handle short-term current surges without failure.
* Gate-Source Voltage (Vgs): The maximum allowable gate-source voltage is ±30V, ensuring compatibility with standard drive circuits.
* Gate Threshold Voltage (Vgs(th)): The gate threshold voltage is in the range of 2V to 4V, allowing the MOSFET to turn on reliably at typical gate voltages.

## Thermal Characteristics

* Junction-to-Case Thermal Resistance (RthJC): The STD8N80K5 has a junction-to-case thermal resistance of 1.5°C/W, helping to ensure efficient heat dissipation and preventing overheating during operation.
* Junction-to-Ambient Thermal Resistance (RthJA): The device has a thermal resistance of 62.5°C/W in a PCB-mounted condition, which provides an optimal balance between power handling and thermal management.
* Operating Junction Temperature: The STD8N80K5 can operate at junction temperatures ranging from -55°C to +150°C, providing thermal stability in both standard and extreme operating environments.

## Performance in Switching Applications

The STD8N80K5 is optimized for switching applications, where low on-resistance (Rds(on)) and fast switching speed are essential. It is particularly well-suited for use in DC-DC converters, motor control circuits, and power inverters, where efficiency and thermal management are critical. Its ability to handle high voltages with minimal switching losses makes it ideal for industrial applications requiring precision and reliability.

## Package Type

The STD8N80K5 is available in the TO-220 package, which provides good heat dissipation and makes it easy to mount on heat sinks or PCBs. This package type is widely used in power electronics because of its efficient thermal conductivity and robust mechanical characteristics.

## Applications

* Power Supplies: The STD8N80K5 is commonly used in high-voltage power supply circuits, including AC-DC converters and DC-DC converters, where its high voltage rating and low on-resistance improve overall system efficiency.
* Motor Drives: The MOSFET is ideal for motor control applications, such as DC motors and stepper motor drivers, where precise control and high efficiency are required.
* Switching Regulators: It is also used in switching regulators for applications such as voltage regulation and power management in industrial systems.
* Lighting: This device can be used in LED drivers and other lighting systems, providing energy-efficient solutions for residential, commercial, and industrial lighting.

## Specifications

* Drain-Source Voltage (Vds): 800V
* Continuous Drain Current (Id): 8A (at 25°C)
* Pulsed Drain Current (Idm): 32A
* Gate-Source Voltage (Vgs): ±30V
* Gate Threshold Voltage (Vgs(th)): 2V to 4V
* On-Resistance (Rds(on)): 0.4Ω at Vgs = 10V
* Total Gate Charge (Qg): 34nC at Vds = 800V
* Maximum Junction Temperature: 150°C
* Package Type: TO-220

## Conclusion

The STD8N80K5 from STMicroelectronics is a versatile and reliable high-voltage MOSFET that offers low on-resistance, fast switching performance, and robust thermal characteristics. Its high voltage rating, combined with efficient current handling capabilities, makes it an excellent choice for a variety of power electronics applications, including power supplies, motor drives, and switching regulators. Its ability to operate efficiently in high-voltage environments with minimal heat generation makes it a crucial component in modern industrial systems.
STD8N80K5 Compare Parts
  • STD8N80K5 vs STD95P3LLH6AG
  • STD8N80K5 vs STD95NH02LT4
  • STD8N80K5 vs STD95N4LF3
  • STD8N80K5 vs STD95N4F3
  • STD8N80K5 vs STD95N3LLH6
  • STD8N80K5 vs STD95N2LH5
  • STD8N80K5 vs STD95N04
  • STD8N80K5 vs STD90NS3LLH7
  • STD8N80K5 vs STD90NH02LT4
  • STD8N80K5 vs STD90N4F3
  • STD8N80K5 vs STD90N03L-1
  • STD8N80K5 vs STD90N03L
  • STD8N80K5 vs STD90N02L-1
  • STD8N80K5 vs STD90N02L
  • STD8N80K5 vs STD8NM60ND
  • STD8N80K5 vs STD8NM60N-1
  • STD8N80K5 vs STD8NM60N
  • STD8N80K5 vs STD8NM50N
  • STD8N80K5 vs STD8NF25
  • STD8N80K5 vs STD8N65M5
  • STD8N80K5 vs STD8N60DM2
  • STD8N80K5 vs STD86N3LH5
  • STD8N80K5 vs STD85N3LH5
  • STD8N80K5 vs STD85N10F7AG
  • STD8N80K5 vs STD80N6F7
  • STD8N80K5 vs STD80N6F6
  • STD8N80K5 vs STD80N4F6
  • STD8N80K5 vs STD80N3LL
  • STD8N80K5 vs STD80N240K6
  • STD8N80K5 vs STD80N10F7
  • STD8N80K5 vs STD7NS20T4
  • STD8N80K5 vs STD7NM80-1
  • STD8N80K5 vs STD7NM80
  • STD8N80K5 vs STD7NM64N
  • STD8N80K5 vs STD7NM60N
  • STD8N80K5 vs STD7NM50N-1
  • STD8N80K5 vs STD7NM50N
  • STD8N80K5 vs STD7NK40ZT4
  • STD8N80K5 vs STD7NK30Z
  • STD8N80K5 vs STD7N90K5
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.