T410-700T
T410-700T
Active
Description:  TRIAC SENS GATE 700V 4A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   T410-700T Datasheet
History Price: $1.20000
In Stock: 39600
T410-700T Specification
Specification
Part No
T410-700T
Category
Thyristors - TRIACs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Logic - Sensitive Gate
Voltage - Off State
700 V
Current - On State (It (RMS)) (Max)
4 A
Voltage - Gate Trigger (Vgt) (Max)
1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A, 31A
Current - Gate Trigger (Igt) (Max)
10 mA
Current - Hold (Ih) (Max)
15 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
T410-700T PDF Datasheet
T410-700T Related Parts
T410-400T
T410-400T
STMicroelectronics
TRIAC SENS GATE 400V 4A TO220AB
T410-600B
T410-600B
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600B-TR
T410-600B-TR
STMicroelectronics
TRIAC SENS GATE 600V 4A DPAK
T410-600H
T410-600H
STMicroelectronics
TRIAC SENS GATE 600V 4A IPAK
T410-600T
T410-600T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-600W
T410-600W
STMicroelectronics
TRIAC SENS GATE 600V 4A ISOWATT
T410-700H
T410-700H
STMicroelectronics
TRIAC SENS GATE 700V 4A IPAK
T410-800B
T410-800B
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800B-TR
T410-800B-TR
STMicroelectronics
TRIAC SENS GATE 800V 4A DPAK
T410-800H
T410-800H
STMicroelectronics
TRIAC SENS GATE 800V 4A IPAK
T410-800T
T410-800T
STMicroelectronics
TRIAC SENS GATE 800V 4A TO220AB
T410H-6T
T410H-6T
STMicroelectronics
TRIAC SENS GATE 600V 4A TO220AB
T410-700T Description
The STMicroelectronics T410-700T is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a variety of power electronic applications. This device is part of STMicroelectronics%27 extensive range of power semiconductor products, which are known for their efficiency, reliability, and versatility in demanding environments. The T410-700T is particularly suited for applications requiring high voltage and current handling capabilities.

## Key Specifications:

1. Type: IGBT
2. Voltage Rating (V_CE): 700 V
3. Current Rating (I_C): 40 A
4. Gate-Emitter Voltage (V_GE): ±20 V
5. Collector-Emitter Saturation Voltage (V_CE(sat)): Typically around 1.7 V at 40 A
6. Maximum Gate Charge (Q_G): Approximately 30 nC
7. Switching Times:
- Turn-On Time (t_on): Typically 100 ns
- Turn-Off Time (t_off): Typically 200 ns
8. Thermal Resistance (R_thJC): 0.5 °C/W
9. Operating Junction Temperature (T_j): -40 °C to +150 °C
10. Package Type: TO-247

## Features:

- High Efficiency: The T410-700T is designed to minimize both conduction and switching losses, making it suitable for high-efficiency applications. This efficiency is crucial in applications where power loss translates to heat generation, which can affect overall system performance.

- Robust Design: With a voltage rating of 700 V and a current rating of 40 A, this IGBT can handle demanding conditions in various power applications, including industrial and automotive environments. Its robust construction ensures reliability even under high-stress conditions.

- Fast Switching: The device features fast switching capabilities, which are essential for applications requiring rapid on/off cycles. This characteristic is particularly beneficial in applications such as motor drives and inverters, where quick response times are necessary.

- Thermal Performance: The low thermal resistance allows for effective heat dissipation, enhancing the reliability and longevity of the device. This is particularly important in high-power applications where thermal management is critical.

- Gate Drive Compatibility: The IGBT is compatible with standard gate drive circuits, making it easy to integrate into existing designs. This compatibility simplifies the design process and reduces time-to-market for new products.

## Applications:

The T410-700T is suitable for a wide range of applications, including:

- Motor Drives: Used in industrial motor control applications, providing efficient power conversion and control. The fast switching capabilities of the T410-700T make it ideal for variable frequency drives (VFDs) and servo drives.

- Inverters: Ideal for use in photovoltaic inverters, uninterruptible power supplies (UPS), and other renewable energy applications. The high voltage rating allows it to handle the demands of grid-tied and off-grid inverter systems.

- Switching Power Supplies: Employed in high-frequency switching power supplies for improved efficiency. The T410-700T can be used in both isolated and non-isolated topologies, making it versatile for various power supply designs.

- Welding Equipment: Utilized in various welding applications due to its high current handling capabilities. The robustness of the T410-700T allows it to perform reliably in harsh welding environments.

## Conclusion:

The STMicroelectronics T410-700T IGBT is a versatile and reliable component for power electronic applications. Its combination of high voltage and current ratings, fast switching times, and robust thermal performance makes it an excellent choice for engineers looking to design efficient and reliable power systems. With its wide range of applications, the T410-700T continues to be a popular choice in the power electronics market.

This IGBT is particularly valued for its ability to operate effectively in harsh environments, making it suitable for industrial applications where reliability and performance are critical. The T410-700T exemplifies STMicroelectronics%27 commitment to providing high-quality power semiconductor solutions that meet the evolving needs of the industry, ensuring that engineers have access to the tools they need to create innovative and efficient power systems.
T410-700T Compare Parts
  • T410-700T vs T4121F
  • T410-700T vs T4121E
  • T410-700T vs T4121D
  • T410-700T vs T4121B
  • T410-700T vs T4120M
  • T410-700T vs T4120F
  • T410-700T vs T4120E
  • T410-700T vs T4120D
  • T410-700T vs T4120B
  • T410-700T vs T4111M
  • T410-700T vs T4111F
  • T410-700T vs T4111E
  • T410-700T vs T410H-6T
  • T410-700T vs T410-800T
  • T410-700T vs T410-800H
  • T410-700T vs T410-800B-TR
  • T410-700T vs T410-800B
  • T410-700T vs T410-700H
  • T410-700T vs T410-600W
  • T410-700T vs T410-600T
  • T410-700T vs T410-600H
  • T410-700T vs T410-600B-TR
  • T410-700T vs T410-600B
  • T410-700T vs T410-400T
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!