Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi TIP50G
TIP50G
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN 400V 1A TO220
Manufacturer:
onsemi
Datasheet:
TIP50G Datasheet
History Price: $1.00000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIP50G Specification
Specification
Part No
TIP50G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
2 W
Frequency - Transition
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP50G PDF Datasheet
TIP50G Datasheet
Click and Download: TIP50G Datasheet
TIP50G Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP50G Compare Parts
TIP50G vs TIP50
TIP50G vs TIP50
TIP50G vs TIP50
TIP50G vs TIP49TU
TIP50G vs TIP49 TR
TIP50G vs TIP49 SL
TIP50G vs TIP49
TIP50G vs TIP49
TIP50G vs TIP49
TIP50G vs TIP49
TIP50G vs TIP49
TIP50G vs TIP48TU
TIP50G vs TIP48TU
TIP50G vs TIP48G
TIP50G vs TIP48
TIP50G vs TIP48
TIP50G vs TIP48
TIP50G vs TIP48
TIP50G vs TIP47TU
TIP50G vs TIP47TU
TIP50G vs TIP47G
TIP50G vs TIP47-BP
TIP50G vs TIP47 SL
TIP50G vs TIP47
TIP50G vs TIP47
TIP50G vs TIP47
TIP50G vs TIP47
TIP50G vs TIP47
TIP50G vs TIP42G
TIP50G vs TIP42CTU
TIP50G vs TIP42CTU
TIP50G vs TIP42CN
TIP50G vs TIP42CG
TIP50G vs TIP42C-BP
TIP50G vs TIP42C SL PBFREE
TIP50G vs TIP42C PBFREE
TIP50G vs TIP42C
TIP50G vs TIP42C
TIP50G vs TIP42C
TIP50G vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!