EABS1JH
EABS1JH
Active
Description:  BRIDGE RECT 1PHASE 600V 1A ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   EABS1JH Datasheet
History Price: $0.39120
In Stock: 45200
EABS1JH Specification
Specification
Part No
EABS1JH
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 1 A
Current - Reverse Leakage @ Vr
1 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
EABS1JH PDF Datasheet
EABS1JH Related Parts
EABS1D
EABS1D
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1D REG
EABS1D REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1DH
EABS1DH
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1DHREG
EABS1DHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1G
EABS1G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1G REG
EABS1G REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1GH
EABS1GH
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1GHREG
EABS1GHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1J
EABS1J
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1J REG
EABS1J REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1JHREG
EABS1JHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1JH Compare Parts
  • EABS1JH vs EABS1J REG
  • EABS1JH vs EABS1J
  • EABS1JH vs EABS1GHREG
  • EABS1JH vs EABS1GH
  • EABS1JH vs EABS1G REG
  • EABS1JH vs EABS1G
  • EABS1JH vs EABS1DHREG
  • EABS1JH vs EABS1DH
  • EABS1JH vs EABS1D REG
  • EABS1JH vs EABS1D
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.