KBL604G T0G
KBL604G T0G
Obsolete
Description:  BRIDGE RECT 1PHASE 400V 6A KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL604G T0G Datasheet
History Price: Obsolete
In Stock: 38500
KBL604G T0G Specification
Specification
Part No
KBL604G T0G
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBL
Supplier Device Package
KBL
KBL604G T0G PDF Datasheet
KBL604G T0G Related Parts
KBL005
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL604G T0G Compare Parts
  • KBL604G T0G vs KBL610
  • KBL604G T0G vs KBL608
  • KBL604G T0G vs KBL607G T0G
  • KBL604G T0G vs KBL607G
  • KBL604G T0G vs KBL606G T0G
  • KBL604G T0G vs KBL606G
  • KBL604G T0G vs KBL606
  • KBL604G T0G vs KBL605G T0G
  • KBL604G T0G vs KBL605G
  • KBL604G T0G vs KBL604G
  • KBL604G T0G vs KBL603G T0G
  • KBL604G T0G vs KBL603G T0
  • KBL604G T0G vs KBL603G
  • KBL604G T0G vs KBL602G T0G
  • KBL604G T0G vs KBL602G T0
  • KBL604G T0G vs KBL602G
  • KBL604G T0G vs KBL601G T0G
  • KBL604G T0G vs KBL601G T0
  • KBL604G T0G vs KBL601G
  • KBL604G T0G vs KBL410-G
  • KBL604G T0G vs KBL410
  • KBL604G T0G vs KBL410
  • KBL604G T0G vs KBL408-G
  • KBL604G T0G vs KBL408
  • KBL604G T0G vs KBL407G T0G
  • KBL604G T0G vs KBL407G
  • KBL604G T0G vs KBL406G T0G
  • KBL604G T0G vs KBL406G
  • KBL604G T0G vs KBL406-G
  • KBL604G T0G vs KBL406
  • KBL604G T0G vs KBL406
  • KBL604G T0G vs KBL405G T0G
  • KBL604G T0G vs KBL405G
  • KBL604G T0G vs KBL404G T0G
  • KBL604G T0G vs KBL404G
  • KBL604G T0G vs KBL404-G
  • KBL604G T0G vs KBL403G T0G
  • KBL604G T0G vs KBL403G T0
  • KBL604G T0G vs KBL403G
  • KBL604G T0G vs KBL402G T0G
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Oscar
    Spain
    5 stars
    2026-05-02 06:56
    All right. Satisfied with the product.
    Lucas Gabriel Almeida
    Brazil
    5 stars
    2026-05-02 02:02
    Not yet tested but looks good.
    Fleur van der Meer
    Netherlands
    5 stars
    2026-05-01 21:05
    I'm very satisfied
    Very fast shipping.
    3 weeks to Netherlands.!!!!
    Lisa White
    United States
    5 stars
    2026-05-01 18:11
    I looked forward to it.
    Very good.
    I reward him.
    Dariusz Wróbel
    Poland
    5 stars
    2026-05-01 09:10
    Post zgubi?a shipment but I received a full refund
    Iara
    Brazil
    5 stars
    2026-05-01 07:24
    Well packed, will test, good seller, shipped fast and also