S4D10120L1
S4D10120L1
Active
Description:  DIODE SIL CARBIDE 1.2KV 10A 5DFN
Manufacturer:  SMC Diode Solutions
Datasheet:   S4D10120L1 Datasheet
History Price: $4.98000
In Stock: 6000
S4D10120L1 Specification
Specification
Part No
S4D10120L1
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 10 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
30 μA @ 1200 V
Capacitance @ Vr, F
772pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
4-VSFN Exposed Pad
Supplier Device Package
5-DFN (8x8)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
S4D10120L1 PDF Datasheet
S4D10120L1 Related Parts
S4D
S4D
Taiwan Semiconductor
DIODE GEN PURP 200V 4A DO214AB
S4D M6G
S4D M6G
Taiwan Semiconductor
DIODE GEN PURP 200V 4A DO214AB
S4D R7G
S4D R7G
Taiwan Semiconductor
DIODE GEN PURP 200V 4A DO214AB
S4D V7G
S4D V7G
Taiwan Semiconductor
DIODE GEN PURP 200V 4A DO214AB
S4D02120A
S4D02120A
SMC Diode Solutions
DIODE SIL CARB 1.2KV 2A TO220AC
S4D02120E
S4D02120E
SMC Diode Solutions
DIODE SIL CARBIDE 1.2KV 2A DPAK
S4D04120A
S4D04120A
SMC Diode Solutions
DIODE SIL CARB 1.2KV 4A TO220AC
S4D04120E
S4D04120E
SMC Diode Solutions
DIODE SIL CARBIDE 1.2KV 4A DPAK
S4D05120A
S4D05120A
SMC Diode Solutions
DIODE SIL CARB 1.2KV 5A TO220AC
S4D05120E
S4D05120E
SMC Diode Solutions
DIODE SIL CARBIDE 1.2KV 5A DPAK
S4D05120G
S4D05120G
SMC Diode Solutions
DIODE SIL CARBIDE 1.2KV 5A D2PAK
S4D08120A
S4D08120A
SMC Diode Solutions
DIODE SIL CARB 1.2KV 8A TO220AC
S4D10120L1 Compare Parts
  • S4D10120L1 vs S4D30120H
  • S4D10120L1 vs S4D20120H
  • S4D10120L1 vs S4D20120G
  • S4D10120L1 vs S4D20120A
  • S4D10120L1 vs S4D15120H
  • S4D10120L1 vs S4D15120A
  • S4D10120L1 vs S4D10120H
  • S4D10120L1 vs S4D10120F
  • S4D10120L1 vs S4D10120E
  • S4D10120L1 vs S4D10120A
  • S4D10120L1 vs S4D08120E
  • S4D10120L1 vs S4D08120A
  • S4D10120L1 vs S4D05120G
  • S4D10120L1 vs S4D05120E
  • S4D10120L1 vs S4D05120A
  • S4D10120L1 vs S4D04120E
  • S4D10120L1 vs S4D04120A
  • S4D10120L1 vs S4D02120E
  • S4D10120L1 vs S4D02120A
  • S4D10120L1 vs S4D V7G
  • S4D10120L1 vs S4D R7G
  • S4D10120L1 vs S4D M6G
  • S4D10120L1 vs S4D
  • S4D10120L1 vs S4D R7
  • S4D10120L1 vs S4D R6G
  • S4D10120L1 vs S4D R6
  • S4D10120L1 vs S4D M6
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price